Gre logo

Gre PLYW1501330P pool part/accessory Upper beam

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14930
Info modified on:
18 Jun 2021, 17:06:59
Short summary description Gre PLYW1501330P pool part/accessory Upper beam:

Gre PLYW1501330P, Upper beam, Wood, Plastic, Above ground pool, 3.5 m, Maladivas / Pacific / Madeira

Long summary description Gre PLYW1501330P pool part/accessory Upper beam:

Gre PLYW1501330P. Product type: Upper beam, Product colour: Wood, Material: Plastic. Height: 150 mm, Length: 1330 mm, Weight: 1.35 kg. Package type: Loose package, Package width: 700 mm, Package depth: 155 mm. Minimum order quantity: 1 pc(s), Products per pallet: 192 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.