Gre logo

Gre KITTAPON24P screw cap/cover

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17779
Info modified on:
18 Jun 2021, 17:07:06
Short summary description Gre KITTAPON24P screw cap/cover:

Gre KITTAPON24P, White, Plastic, Outdoor, 7 mm, 7 mm, 10 mm

Long summary description Gre KITTAPON24P screw cap/cover:

Gre KITTAPON24P. Product colour: White, Material: Plastic, Suitable for: Outdoor. Package width: 7 mm, Package depth: 7 mm, Package height: 10 mm. Products per pallet: 480 pc(s). Weight: 10 g. Minimum order quantity: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.