location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Promise Technology SuperSwap 4600 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Promise Technology Check ‘Promise Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperSwap 4600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F29SS4620000001
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘Promise Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Promise Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Promise Technology SuperSwap 4600 Black :
The long product name of Promise Technology SuperSwap 4600 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Bay Internal Hot-Swappable SAS/SATA 3Gb/s Drive Enclosure
More>>>
Short summary description Promise Technology SuperSwap 4600 Black:
This short summary of the Promise Technology SuperSwap 4600 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Promise Technology SuperSwap 4600, Black, RoHS, 146 mm, 205 mm, 126 mm, 340 g

Long summary description Promise Technology SuperSwap 4600 Black:
This is an auto-generated long summary of Promise Technology SuperSwap 4600 Black based on the first three specs of the first five spec groups.

Promise Technology SuperSwap 4600. Product colour: Black, Certification: RoHS. Width: 146 mm, Depth: 205 mm, Height: 126 mm

Brand Image Product code Product Stock Price from
Promise Technology

Promise Technology SuperSwap 1600, Bulk 1-Pack Black
(show image)
F29SS1630000001/BULK SuperSwap 1600, Bulk 1-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Promise Technology

Promise Technology SuperSwap 4600 Beige
(show image)
F29SS4620000000 SuperSwap 4600 0.00
(excl. VAT)
0 (incl. VAT)
Promise Technology

Promise Technology SuperSwap 4600, Retail Black
(show image)
F29SS4600000000 SuperSwap 4600, Retail 0.00
(excl. VAT)
0 (incl. VAT)
Promise Technology

Promise Technology SuperSwap 4600, Retail Black
(show image)
F29SS4600000001 SuperSwap 4600, Retail 0.00
(excl. VAT)
0 (incl. VAT)
Promise Technology

Promise Technology SuperSwap 1600, Bulk 16-Pack Black
(show image)
F29SS1630000001 SuperSwap 1600, Bulk 16-Pack 0.00
(excl. VAT)
0 (incl. VAT)