location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-A04-A3C1 Portable Power Expansion Hub for Apple USB-C Power Adapter - 4 Ports (3 USB-A, 1 USB-C 45W)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-A04-A3C1 Portable Power Expansion Hub for Apple USB-C Power Adapter - 4 Ports (3 USB-A, 1 USB-C 45W)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-A04-A3C1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332247469 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:17:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-A04-A3C1 Portable Power Expansion Hub for Apple USB-C Power Adapter - 4 Ports (3 USB-A, 1 USB-C 45W)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Expands an Apple MacBook Pro 61W/87W PD charger to 3 USB-A and 1 USB-C ports
  • - USB-C PD 3.0 port features maximum power output up to 20V 2.25A (45W)
  • - USB-A QC 3.0 port charges up to 4 times faster than conventional USB wall chargers
  • - Dual USB-A BC 1.2 ports supply up to 5V 2.4A power for keeping devices at capacity
  • - Protects connected devices against overcharging, overheating and short circuits
Warranty: 2-year limited
Long product name Tripp Lite U280-A04-A3C1 Portable Power Expansion Hub for Apple USB-C Power Adapter - 4 Ports (3 USB-A, 1 USB-C 45W) :
The long product name of Tripp Lite U280-A04-A3C1 Portable Power Expansion Hub for Apple USB-C Power Adapter - 4 Ports (3 USB-A, 1 USB-C 45W). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Power Expansion Hub for Apple USB-C Power Adapter - 4 Ports (3 USB-A, 1 USB-C 45W)
More>>>
Tripp Lite U280-A04-A3C1 Portable Power Expansion Hub for Apple USB-C Power Adapter - 4 Ports (3 USB-A, 1 USB-C 45W):
The official description of Tripp Lite U280-A04-A3C1 Portable Power Expansion Hub for Apple USB-C Power Adapter - 4 Ports (3 USB-A, 1 USB-C 45W) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All-in-One Charger Adapter Allows You to Charge up to 4 Devices at the Same Time
This portable charger expansion hub attaches to the 61W or 87W AC wall charger that came with your Apple MacBook Pro to expand the number of charging ports from one to four. A white LED indicates sufficient charging power is available for your devices.

Connect Your Devices to a USB-C Port and 3 USB-A Ports for Pure Charging
The USB-C PD 3.0 port produces a maximum power output up to 20V 2.25A (45W). A USB-A Quick Charge 3.0 port offers charging speeds up to four times faster than conventional USB wall chargers for compatible devices. The remaining two USB-A BC 1.2 ports supply up to 5V 2.4A for charging. All four ports can be utilized simultaneously to keep your MacBook, Chromebook, smartphones and tablets ready to use.

Dedicated to Keeping Your Expensive Gadgets Safe
The U280-A04-A3C1 protects your connected devices against overcharging, overheating, overvoltage and short circuits. The unit’s non-slip grip padding provides a secure connection to the power adapter. It is colored white and molded to integrate perfectly with the Apple charger and help you reduce unsightly cable clutter.

Short summary description Tripp Lite U280-A04-A3C1 Portable Power Expansion Hub for Apple USB-C Power Adapter - 4 Ports (3 USB-A, 1 USB-C 45W):
This short summary of the Tripp Lite U280-A04-A3C1 Portable Power Expansion Hub for Apple USB-C Power Adapter - 4 Ports (3 USB-A, 1 USB-C 45W) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-A04-A3C1 Portable Power Expansion Hub for Apple USB-C Power Adapter - 4 Ports (3 USB-A, 1 USB-C 45W), Universal, Indoor, 45 W, 1.5, 2.25, 2.4 V, DC1-to-DC2, Over voltage, Overcharge, Overheating, Short circuit

Long summary description Tripp Lite U280-A04-A3C1 Portable Power Expansion Hub for Apple USB-C Power Adapter - 4 Ports (3 USB-A, 1 USB-C 45W):
This is an auto-generated long summary of Tripp Lite U280-A04-A3C1 Portable Power Expansion Hub for Apple USB-C Power Adapter - 4 Ports (3 USB-A, 1 USB-C 45W) based on the first three specs of the first five spec groups.

Tripp Lite U280-A04-A3C1 Portable Power Expansion Hub for Apple USB-C Power Adapter - 4 Ports (3 USB-A, 1 USB-C 45W). Purpose: Universal, Power supply type: Indoor, Output power: 45 W. Product colour: White. Sustainability certificates: RoHS. Weight: 130 g. Quantity per pack: 1 pc(s), Package width: 125 mm, Package depth: 85.1 mm

Features
Purpose *
Universal
Power supply type *
Indoor
Power current type
DC1-to-DC2
Output power *
45 W
Output voltage *
1.5, 2.25, 2.4 V
Adjustable output voltage
Yes
USB ports quantity
4
Power protection features
Over voltage, Overcharge, Overheating, Short circuit
Country of origin
China
Brand compatibility
Apple
Certification
CE, FCC, REACH
Design
Product colour *
White
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
130 g
Packaging data
Quick installation guide
Yes
Quantity per pack *
1 pc(s)
Package width
125 mm
Package depth
85.1 mm
Package height
80 mm
Package weight
130 g
Package type
Box
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8504.40.9550
Master (outer) case width
420.1 mm
Master (outer) case length
190 mm
Master (outer) case height
140 mm
Master (outer) case gross weight
1.8 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332247466
Country Distributor
United States 1 distributor(s)