location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-Q01FL-BK 10W Wireless Fast-Charging Pad, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-Q01FL-BK 10W Wireless Fast-Charging Pad, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-Q01FL-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332247070 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:42:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-Q01FL-BK 10W Wireless Fast-Charging Pad, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charges your Apple iPhone, Google Pixel or Samsung Galaxy wirelessly without a cable
  • - LED flashes blue during charging and turns red to indicate device is fully charged
  • - Charges your smartphone through its protective case to avoid the hassle of removing it
  • - Prevents overheating and overcharging to protect your essential device from damage
  • - Universally compatible with all Qi-certified smartphones and other devices
Warranty: 2-year limited
Long product name Tripp Lite U280-Q01FL-BK 10W Wireless Fast-Charging Pad, Black :
The long product name of Tripp Lite U280-Q01FL-BK 10W Wireless Fast-Charging Pad, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10W Wireless Fast-Charging Pad, Black
More>>>
Tripp Lite U280-Q01FL-BK 10W Wireless Fast-Charging Pad, Black:
The official description of Tripp Lite U280-Q01FL-BK 10W Wireless Fast-Charging Pad, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless Cell Phone Charger Delivers up to 10W for Apple and Samsung Phones
Who wants to plug and unplug power cords when you just want to charge your cell phone? The U280-Q01FL-BK makes charging more convenient by doing it wirelessly. Just place your Qi-certified device on the round charging pad. That’s all there is to it. This wireless phone charger even works through most protective phone cases up to 5 millimeters. Note
: please remove any magnetic or metal objects from your phone or case before charging.


Compatible with Qi-Certified Cell Phones to Ensure a Safe, Flawless Charge
The U280-Q01FL-BK works with all Qi smartphones from Apple, Sony, LG, Samsung, Nokia and other popular brands. It protects your expensive device from overheating and overcharging that could lead to internal damage. An LED flashes blue to indicate the charging process is underway and changes to red to let you know your phone is at 100%. The portable lightweight pad is just four inches in diameter, so it fits easily on your desktop or bedside table. An included USB cable connects the charger to a user-supplied QC USB wall charger or power adapter (QC 2.0 or 3.0 adapter is recommended for high-speed charging).

Short summary description Tripp Lite U280-Q01FL-BK 10W Wireless Fast-Charging Pad, Black:
This short summary of the Tripp Lite U280-Q01FL-BK 10W Wireless Fast-Charging Pad, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-Q01FL-BK 10W Wireless Fast-Charging Pad, Black, Indoor, USB, 9 V, Wireless charging, Black

Long summary description Tripp Lite U280-Q01FL-BK 10W Wireless Fast-Charging Pad, Black:
This is an auto-generated long summary of Tripp Lite U280-Q01FL-BK 10W Wireless Fast-Charging Pad, Black based on the first three specs of the first five spec groups.

Tripp Lite U280-Q01FL-BK 10W Wireless Fast-Charging Pad, Black. Charger type: Indoor, Power source type: USB, Charger compatibility: Smartphone. Maximum output voltage: 9 V. Wireless charging. Product colour: Black

Performance
Charger compatibility *
Smartphone
Power source type *
USB
Wireless charging
Yes
Charger type *
Indoor
Certification
CE, FCC, REACH
Country of origin
Vietnam
Design
Product colour *
Black
LED indicators
Yes
Power
Maximum power
10 W
Maximum output voltage
9 V
Minimum output voltage
5 V
Output current
1000 mA
Weight & dimensions
Weight
200 g
Packaging data
Cables included
USB
Package width
116.8 mm
Package depth
152.4 mm
Package height
26.7 mm
Package weight
200 g
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85044095
Master (outer) case width
165.1 mm
Master (outer) case length
294.6 mm
Master (outer) case height
142.2 mm
Master (outer) case gross weight
1.95 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332247077
Other features
Automatic output voltage adjustment
Yes
Country Distributor
France 1 distributor(s)
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)