Tripp Lite logo

Tripp Lite N080-212 12-Port Keystone Double-Gang Faceplate, White, TAA

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82228
Info modified on:
10 Aug 2024, 11:42:17
Bullet Points Tripp Lite N080-212 12-Port Keystone Double-Gang Faceplate, White, TAA:
  • - Accommodates any keystone jack, including Cat5e/6/6a, USB, HDMI and DisplayPort
  • - High-impact polycarbonate construction designed to last a long time
  • - Classic white color blends elegantly into your home or office décor
  • - Hardware included for mounting to any mid-size or standard double-gang box
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty:
Lifetime limited
Long product name Tripp Lite N080-212 12-Port Keystone Double-Gang Faceplate, White, TAA:

12-Port Keystone Double-Gang Faceplate, White, TAA

Tripp Lite N080-212 12-Port Keystone Double-Gang Faceplate, White, TAA:

Double-Gang Universal Keystone Wall Plate Connects up to 12 Cables
The N080-212 is ideal for connecting up to 12 audio/video, voice and/or Ethernet cables at the wall. It’s recommended for concrete walls and other locations where cables cannot be run through the wall. Any type of keystone jack, including Cat5e/6/6a, USB, HDMI, DisplayPort and RCA applications, snaps easily into the 12 cutouts for quick cable connection.

Highly Adaptable to Match Your Specific Requirements
The high-impact polycarbonate wall plate fits any mid-sized or standard double-gang box. It’s colored white to blend elegantly into any home or office décor for a sleek, professional installation. Four mounting screws are included.

TAA-Compliant for GSA Schedule Purchases
The N080-212 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite N080-212 12-Port Keystone Double-Gang Faceplate, White, TAA:

Tripp Lite N080-212 12-Port Keystone Double-Gang Faceplate, White, TAA, White, Polycarbonate, Screwless, Any brand, Fabric texture, Keystone module

Long summary description Tripp Lite N080-212 12-Port Keystone Double-Gang Faceplate, White, TAA:

Tripp Lite N080-212 12-Port Keystone Double-Gang Faceplate, White, TAA. Product colour: White, Material: Polycarbonate, Product design: Screwless. Width: 125 mm, Height: 125.5 mm, Weight: 70 g. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 12.7 mm. Country of origin: Taiwan, Master (outer) case width: 359.9 mm, Master (outer) case length: 25.4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.