location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 39068 sledge Snow tube Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39068
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39068
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138961614
Category: Sledges Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 39068 sledge Snow tube Black:
This short summary of the Bestway 39068 sledge Snow tube Black data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 39068, Snow tube, Black, Image, 6 yr(s), Any gender, 1 seat(s)

Long summary description Bestway 39068 sledge Snow tube Black:
This is an auto-generated long summary of Bestway 39068 sledge Snow tube Black based on the first three specs of the first five spec groups.

Bestway 39068. Product type: Snow tube, Product colour: Black, Coloration: Image. Height: 350 mm, Diameter: 99 cm, Weight: 1.29 kg. EU TSD warning: Not for children under 36 months. Package width: 240 mm, Package depth: 240 mm, Package height: 60 mm. Products per pallet: 336 pc(s)

Features
Product type *
Snow tube
Product colour *
Black
Coloration
Image
Recommended age (min)
6 yr(s)
Recommended gender
Any gender
Inflatable
Yes
Handle(s)
Yes
Handles quantity
2
Backrest
No
Number of seats
1 seat(s)
Maximum load weight
90 kg
Minimum order quantity
8 pc(s)
Intrastat code
95069990
Weight & dimensions
Height
350 mm
Diameter
99 cm
Weight
1.29 kg
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
240 mm
Package depth
240 mm
Package height
60 mm
Package volume
33000 cm³
Package type
Box
Logistics data
Products per pallet
336 pc(s)
Brand Image Product code Product Stock Price from
Bestway 39066 sledge Snow tube Multicolour Bestway 39066 sledge Snow tube Multicolour
(show image)
39066 39066
Bestway 39054 sledge Sled Orange, Red, Yellow Vinyl Bestway 39054 sledge Sled Orange, Red, Yellow Vinyl
(show image)
39054 39054
Bestway 39010 sledge Sled Black Vinyl Bestway 39010 sledge Sled Black Vinyl
(show image)
39010 39010