location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 54291 hot tub/spa 778 L 6 person(s) Square Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54291
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54291
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138971880
Category: Hot Tubs & Spas Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 11:22:37
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 54291 hot tub/spa 778 L 6 person(s) Square Green:
This short summary of the Bestway 54291 hot tub/spa 778 L 6 person(s) Square Green data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 54291, 778 L, 6 person(s), Square, Bubble/Jet massage, Tritech, Green

Long summary description Bestway 54291 hot tub/spa 778 L 6 person(s) Square Green:
This is an auto-generated long summary of Bestway 54291 hot tub/spa 778 L 6 person(s) Square Green based on the first three specs of the first five spec groups.

Bestway 54291. Capacity: 778 L, Number of persons: 6 person(s), Shape: Square. Width: 1800 mm, Depth: 1800 mm, Height: 660 mm. Package width: 760 mm, Package depth: 600 mm, Package height: 550 mm. Minimum order quantity: 1 pc(s), Products per pallet: 4 pc(s)

Features
Capacity *
778 L
Number of persons *
6 person(s)
Shape *
Square
Massage type *
Bubble/Jet massage
Suitable for outdoor use *
Yes
Temperature (max)
40 °C
Temperature rise (min)
1.5 °C/h
Temperature rise (max)
2 °C/h
Pumping capacity
1.325 m³/h
Foldable *
Yes
Number of jets
96
Inflatable *
Yes
Material *
Tritech
Product colour *
Green
Maximum water level
48 cm
Power saving system
Yes
Built-in display
Yes
Intrastat code
90191090
Filtering
Filtering
Yes
Filtering
Filter pump included
Yes
Weight & dimensions
Inner diameter
132 cm
Width *
1800 mm
Depth *
1800 mm
Height *
660 mm
Weight
36.5 kg
Packaging data
Package width
760 mm
Package depth
600 mm
Package height
550 mm
Package volume
261000 cm³
Package type
Box
Packaging content
Cover
Yes
Chemical floater
Yes
Repair patch included
Yes
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
4 pc(s)
Brand Image Product code Product Stock Price from
Bestway 54184 hot tub/spa 916 L 6 person(s) Round Blue, White Bestway 54184 hot tub/spa 916 L 6 person(s) Round Blue, White
(show image)
54184 54184
Bestway Lay-Z-Spa 54189 hot tub/spa 1123 L 7 person(s) Round Wood Bestway Lay-Z-Spa 54189 hot tub/spa 1123 L 7 person(s) Round Wood
(show image)
54189 54189