location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68100 sleeping bag Rectangular sleeping bag Polyester Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969863
Category:
Warm lined padded bag to sleep in, especially when camping.
Sleeping Bags Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:06:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 68100 sleeping bag Rectangular sleeping bag Polyester Green:
This short summary of the Bestway 68100 sleeping bag Rectangular sleeping bag Polyester Green data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68100, 840 mm, 1900 mm, 1.26 kg, 24 pc(s), 2 pc(s), 210 mm

Long summary description Bestway 68100 sleeping bag Rectangular sleeping bag Polyester Green:
This is an auto-generated long summary of Bestway 68100 sleeping bag Rectangular sleeping bag Polyester Green based on the first three specs of the first five spec groups.

Bestway 68100. Width: 840 mm, Depth: 1900 mm, Weight: 1.26 kg. Products per pallet: 24 pc(s), Minimum order quantity: 2 pc(s). Package width: 210 mm, Package length: 21 cm, Package height: 400 mm

Weight & dimensions
Width
840 mm
Depth
1900 mm
Weight
1.26 kg
Technical details
Type *
Rectangular sleeping bag
Material *
Polyester
Filling material
Polyester
Type of fill
Polyester
Product colour *
Green
Comfort temperature rating
3 °C
Extreme temperature rating
-8 °C
Insulation density
220 g/m²
Package volume
100000 cm³
Technical details
Intrastat code
42029291
Packaging content
Quantity
1
Carrying case
Yes
Pillow included
Yes
Logistics data
Products per pallet
24 pc(s)
Minimum order quantity
2 pc(s)
Packaging data
Package width
210 mm
Package length
21 cm
Package height
400 mm
Package type
Blister