location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 75073 inflatable sofa Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75073
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75073
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138967012
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:07:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 75073 inflatable sofa Grey:
This short summary of the Bestway 75073 inflatable sofa Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 75073, Grey, 2 seat(s), Box, 1520 mm, 1880 mm, 640 mm

Long summary description Bestway 75073 inflatable sofa Grey:
This is an auto-generated long summary of Bestway 75073 inflatable sofa Grey based on the first three specs of the first five spec groups.

Bestway 75073. Product colour: Grey, Number of seats: 2 seat(s), Package type: Box. Width: 1520 mm, Depth: 1880 mm, Height: 640 mm. Minimum order quantity: 3 pc(s), Products per pallet: 48 pc(s)

Features
Folding design *
Yes
Number of seats
2 seat(s)
Cup holder
No
Quantity
1
Product colour *
Grey
Package type
Box
Intrastat code
94018000
Weight & dimensions
Width
1520 mm
Depth
1880 mm
Height
640 mm
Weight & dimensions
Weight
5.47 kg
Package width
390 mm
Package depth
355 mm
Package height
155 mm
Packaging content
Manual
Yes
Logistics data
Minimum order quantity
3 pc(s)
Products per pallet
48 pc(s)
Technical details
Package volume
73000 cm³