location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 75082 inflatable lounge chair Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75082
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75082
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138970906
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 09:37:36
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 75082 inflatable lounge chair Green:
This short summary of the Bestway 75082 inflatable lounge chair Green data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 75082, Green, PVC, 980 mm, 760 mm, 1050 mm, 350 mm

Long summary description Bestway 75082 inflatable lounge chair Green:
This is an auto-generated long summary of Bestway 75082 inflatable lounge chair Green based on the first three specs of the first five spec groups.

Bestway 75082. Product colour: Green, Material: PVC. Width: 980 mm, Depth: 760 mm, Height: 1050 mm. Package width: 350 mm, Package depth: 305 mm, Package height: 70 mm. Products per pallet: 120 pc(s). Minimum order quantity: 6 pc(s)

Features
Product colour *
Green
Material *
PVC
Cup holder
No
Backrest
Yes
Armrest
No
Easy storage
Yes
Easy to clean
Yes
Intrastat code
94018000
Weight & dimensions
Width
980 mm
Depth
760 mm
Height
1050 mm
Packaging data
Package width
350 mm
Package depth
305 mm
Package height
70 mm
Package weight
1.7 kg
Package type
Box
Package volume
52000 cm³
Quantity per pack
1 pc(s)
Logistics data
Products per pallet
120 pc(s)
Other features
Minimum order quantity
6 pc(s)
Brand Image Product code Product Stock Price from
Bestway 75081 inflatable lounge chair Green Bestway 75081 inflatable lounge chair Green
(show image)
75081 75081
Bestway 75076 inflatable lounge chair Multicolour Bestway 75076 inflatable lounge chair Multicolour
(show image)
75076 75076