location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 26034 swimming kit Blue, Transparent Child

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26034
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26034
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138973594 show
Category: Swimming Kits Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2022 16:18:14
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 26034 swimming kit Blue, Transparent Child:
This short summary of the Bestway 26034 swimming kit Blue, Transparent Child data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 26034, Child, Blue, Transparent, 7 yr(s), Polycarbonate, Latex, 76 g

Long summary description Bestway 26034 swimming kit Blue, Transparent Child:
This is an auto-generated long summary of Bestway 26034 swimming kit Blue, Transparent Child based on the first three specs of the first five spec groups.

Bestway 26034. Recommended age group: Child, Product colour: Blue, Transparent, Recommended age (min): 7 yr(s). Weight: 76 g. Package width: 185 mm, Package depth: 220 mm, Package height: 32 mm. Number of products included: 3 pc(s), Number of swimming goggles included: 1 pc(s). Minimum order quantity: 12 pc(s), Products per pallet: 720 pc(s)

Features
Recommended age (min)
7 yr(s)
Snorkel *
No
Diving fins *
No
Diving mask *
No
Swimming goggles *
Yes
Swimming cap *
No
Swimming nose clip *
Yes
Swimming ear plugs *
Yes
Product colour *
Blue, Transparent
Lens material
Polycarbonate
Adjustable strap
Yes
Adjustable nose bridge
Yes
Ultraviolet (UV) protection
Yes
Recommended age group *
Child
Doesn't contain
Latex
Intrastat code
95069990
Weight & dimensions
Weight
76 g
Packaging data
Package width
185 mm
Package depth
220 mm
Package height
32 mm
Package volume
22000 cm³
Package type
Blister
Packaging content
Number of products included *
3 pc(s)
Number of swimming goggles included
1 pc(s)
Number of nose clips
1
Carrying case
Yes
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
720 pc(s)
Country Distributor
Belgium 2 distributor(s)