location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 26033 swimming pool trainer Resistance swimming system Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26033
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26033
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138971460
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 26033 swimming pool trainer Resistance swimming system Black:
This short summary of the Bestway 26033 swimming pool trainer Resistance swimming system Black data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 26033, Resistance swimming system, Black, Black, 65 cm, 110 cm, 768 pc(s)

Long summary description Bestway 26033 swimming pool trainer Resistance swimming system Black:
This is an auto-generated long summary of Bestway 26033 swimming pool trainer Resistance swimming system Black based on the first three specs of the first five spec groups.

Bestway 26033. Product type: Resistance swimming system, Product colour: Black, Strap colour: Black. Products per pallet: 768 pc(s). Weight: 370 g. Package width: 85 mm, Package depth: 196 mm, Package height: 85 mm

Features
Product type *
Resistance swimming system
Product colour *
Black
Strap colour
Black
Waist belt
Yes
Waist size (min)
65 cm
Waist size (max)
110 cm
Adjustable resistance
Yes
Adjustable strap
Yes
Easy to use
Yes
Easy to install
Yes
Intrastat code
95069990
Logistics data
Products per pallet
768 pc(s)
Weight & dimensions
Weight
370 g
Packaging data
Package width
85 mm
Package depth
196 mm
Package height
85 mm
Package volume
21000 cm³
Package type
Box
Minimum order quantity
12 pc(s)