location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 26032 swimming kit Blue Child

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26032
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26032 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969450 show
Category: Swimming Kits Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:47:15
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 26032 swimming kit Blue Child:
This short summary of the Bestway 26032 swimming kit Blue Child data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 26032, Child, Blue, 7 yr(s), Latex, 27 g, 120 mm

Long summary description Bestway 26032 swimming kit Blue Child:
This is an auto-generated long summary of Bestway 26032 swimming kit Blue Child based on the first three specs of the first five spec groups.

Bestway 26032. Recommended age group: Child, Product colour: Blue, Recommended age (min): 7 yr(s). Weight: 27 g. Package width: 120 mm, Package depth: 160 mm, Package height: 28 mm. Number of products included: 3 pc(s). Minimum order quantity: 36 pc(s), Products per pallet: 4536 pc(s)

Features
Recommended age (min)
7 yr(s)
Snorkel *
No
Diving fins *
No
Diving mask *
No
Swimming goggles *
No
Swimming cap *
No
Swimming nose clip *
Yes
Swimming ear plugs *
Yes
Product colour *
Blue
Recommended age group *
Child
Doesn't contain
Latex
Intrastat code
95069990
Weight & dimensions
Weight
27 g
Packaging data
Package width
120 mm
Package depth
160 mm
Package height
28 mm
Package volume
11000 cm³
Package type
Blister
Packaging content
Number of products included *
3 pc(s)
Number of nose clips
1
Carrying case
Yes
Logistics data
Minimum order quantity
36 pc(s)
Products per pallet
4536 pc(s)
Brand Image Product code Product Stock Price from
Bestway 26034 swimming kit Blue, Transparent Child Bestway 26034 swimming kit Blue, Transparent Child
(show image)
26034 26034
Country Distributor
Deutschland 1 distributor(s)