location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 24053 diving mask Adult

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24053
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24053
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138968798 show
Category: Diving Masks Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2023 12:12:30
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 24053 diving mask Adult:
This short summary of the Bestway 24053 diving mask Adult data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 24053, Adult, Half face mask, Snorkeling, 14 yr(s), 462 g, 225 mm

Long summary description Bestway 24053 diving mask Adult:
This is an auto-generated long summary of Bestway 24053 diving mask Adult based on the first three specs of the first five spec groups.

Bestway 24053. Recommended age group: Adult, Construction: Half face mask, Suitable for: Snorkeling. Weight: 462 g, Package width: 225 mm, Package depth: 480 mm. Quantity per pack: 1 pc(s), Package type: Blister. Minimum order quantity: 6 pc(s), Products per pallet: 168 pc(s)

Features
Recommended age (min)
14 yr(s)
Recommended age group *
Adult
Snorkel tube included *
Yes
Construction *
Half face mask
Suitable for *
Snorkeling
Ultraviolet (UV) protection
Yes
Adjustable strap
Yes
Quantity
1
Intrastat code
95069990
Technical details
Package volume
50000 cm³
Weight & dimensions
Weight
462 g
Package width
225 mm
Package depth
480 mm
Package height
105 mm
Packaging content
Quantity per pack
1 pc(s)
Package type
Blister
Logistics data
Minimum order quantity
6 pc(s)
Products per pallet
168 pc(s)
Brand Image Product code Product Stock Price from
Bestway Hydro Swim Blue Devil Set Bestway Hydro Swim Blue Devil Set
(show image)
24028 Hydro Swim Blue Devil Set
Bestway Hydro Swim Clear Sea Set Bestway Hydro Swim Clear Sea Set
(show image)
24026 Hydro Swim Clear Sea Set