Bestway logo

Bestway 43304 pool/beach float Black, Red Pattern PVC Floating mattress

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64534
Info modified on:
14 Mar 2024, 18:46:02
Short summary description Bestway 43304 pool/beach float Black, Red Pattern PVC Floating mattress:

Bestway 43304, Black, Red, Floating mattress, Pattern, PVC, Boy/Girl, 540 kg

Long summary description Bestway 43304 pool/beach float Black, Red Pattern PVC Floating mattress:

Bestway 43304. Product colour: Black, Red, Product type: Floating mattress, Coloration: Pattern. Width: 2450 mm, Length: 3670 mm, Height: 940 mm. Package width: 580 mm, Package depth: 400 mm, Package height: 300 mm. Products per pallet: 16 pc(s), Minimum order quantity: 1 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.