location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43237 pool/beach float Blue Monochromatic PVC Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43237
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43237
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138969054
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 14:45:16
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 43237 pool/beach float Blue Monochromatic PVC Floating mattress:
This short summary of the Bestway 43237 pool/beach float Blue Monochromatic PVC Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43237, Blue, Floating mattress, Monochromatic, PVC, Unisex, 90 kg

Long summary description Bestway 43237 pool/beach float Blue Monochromatic PVC Floating mattress:
This is an auto-generated long summary of Bestway 43237 pool/beach float Blue Monochromatic PVC Floating mattress based on the first three specs of the first five spec groups.

Bestway 43237. Product colour: Blue, Product type: Floating mattress, Coloration: Monochromatic. Width: 770 mm, Length: 1750 mm, Height: 500 mm. Package width: 300 mm, Package depth: 300 mm, Package height: 85 mm. Products per pallet: 120 pc(s), Minimum order quantity: 4 pc(s)

Features
Product colour *
Blue
Coloration *
Monochromatic
Material *
PVC
Product type *
Floating mattress
Maximum load weight
90 kg
Recommended gender *
Unisex
Chambers quantity
2
Built-in pillow
Yes
Backrest
No
Cup holder
No
Number of air chambers
2 pc(s)
Intrastat code
39269097
Weight & dimensions
Width
770 mm
Weight & dimensions
Length
1750 mm
Height
500 mm
Weight
2.56 kg
Packaging data
Package width
300 mm
Package depth
300 mm
Package height
85 mm
Package volume
35000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Quantity
1
Logistics data
Products per pallet
120 pc(s)
Minimum order quantity
4 pc(s)
Brand Image Product code Product Stock Price from
Bestway 43300 pool/beach float Blue, White Monochromatic PVC Floating mattress Bestway 43300 pool/beach float Blue, White Monochromatic PVC Floating mattress
(show image)
43300 43300