Bestway logo

Bestway 41136 pool/beach float Multicolour Monochromatic PVC Ride-on float

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113866
Info modified on:
29 Mar 2024, 18:15:02
Short summary description Bestway 41136 pool/beach float Multicolour Monochromatic PVC Ride-on float:

Bestway 41136, Multicolour, Ride-on float, Monochromatic, PVC, Boy/Girl, 90 kg

Long summary description Bestway 41136 pool/beach float Multicolour Monochromatic PVC Ride-on float:

Bestway 41136. Product colour: Multicolour, Product type: Ride-on float, Coloration: Monochromatic. Width: 1140 mm, Length: 2030 mm, Height: 1370 mm. Package width: 300 mm, Package depth: 300 mm, Package height: 125 mm. Products per pallet: 90 pc(s), Minimum order quantity: 3 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.