location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 61110 inflatable boat 4 person(s) Travel/recreation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
61110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61110
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138970623 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2022 15:43:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 61110 inflatable boat 4 person(s) Travel/recreation:
This short summary of the Bestway 61110 inflatable boat 4 person(s) Travel/recreation data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 61110, Travel/recreation, Inflatable boat, Multicolour, PVC, 4 person(s), 270 kg

Long summary description Bestway 61110 inflatable boat 4 person(s) Travel/recreation:
This is an auto-generated long summary of Bestway 61110 inflatable boat 4 person(s) Travel/recreation based on the first three specs of the first five spec groups.

Bestway 61110. Recommended usage: Travel/recreation, Type: Inflatable boat, Product colour: Multicolour. Width: 1260 mm, Length: 3070 mm, Height: 390 mm. Minimum order quantity: 2 pc(s), Products per pallet: 24 pc(s)

Features
Number of persons *
4 person(s)
Recommended usage *
Travel/recreation
Type *
Inflatable boat
Maximum weight capacity
270 kg
Motor mount *
No
Product colour *
Multicolour
Chambers quantity
3
Inflatable floor
Yes
Material *
PVC
Handle(s)
Yes
Safety valve
Yes
Number of seats
3 seat(s)
Package type
Box
Intrastat code
89031010
Interleaved Two of Five (ITF-14)
16942138981619
Weight & dimensions
Width
1260 mm
Length
3070 mm
Height
390 mm
Weight
10.1 kg
Package width
700 mm
Package depth
300 mm
Package height
160 mm
Package volume
78000 cm³
Packaging content
Quantity
1
Oar(s) included
Yes
Seat cushion
Yes
Foot pump included
Yes
Logistics data
Minimum order quantity
2 pc(s)
Products per pallet
24 pc(s)