location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43261 pool/beach float Multicolour Pattern Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43261
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43261
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138966879
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 43261 pool/beach float Multicolour Pattern Floating mattress:
This short summary of the Bestway 43261 pool/beach float Multicolour Pattern Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43261, Multicolour, Floating mattress, Pattern, Boy/Girl, 90 kg, 2970 mm

Long summary description Bestway 43261 pool/beach float Multicolour Pattern Floating mattress:
This is an auto-generated long summary of Bestway 43261 pool/beach float Multicolour Pattern Floating mattress based on the first three specs of the first five spec groups.

Bestway 43261. Product colour: Multicolour, Product type: Floating mattress, Coloration: Pattern. Width: 2970 mm, Length: 1650 mm, Height: 280 mm. Package width: 300 mm, Package depth: 300 mm, Package height: 105 mm. Products per pallet: 120 pc(s), Minimum order quantity: 4 pc(s)

Features
Product colour *
Multicolour
Coloration *
Pattern
Product type *
Floating mattress
Maximum load weight
90 kg
Recommended gender *
Boy/Girl
Chambers quantity
2
Built-in pillow
Yes
Cup holder
No
Heavy-duty handles
Yes
Number of carry handles
2
Intrastat code
39269097
Weight & dimensions
Width
2970 mm
Length
1650 mm
Weight & dimensions
Height
280 mm
Weight
3.14 kg
Packaging data
Package width
300 mm
Package depth
300 mm
Package height
105 mm
Package volume
43000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Quantity
1
Logistics data
Products per pallet
120 pc(s)
Minimum order quantity
4 pc(s)
Brand Image Product code Product Stock Price from
Bestway 43264 pool/beach float Multicolour Pattern PVC Floating island Bestway 43264 pool/beach float Multicolour Pattern PVC Floating island
(show image)
43264 43264
Bestway Watermelon Island Bestway Watermelon Island
(show image)
43140 Watermelon Island