location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43120 pool/beach float Green, White Monochromatic PVC Floating island

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43120
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138967258
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 16:05:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 43120 pool/beach float Green, White Monochromatic PVC Floating island:
This short summary of the Bestway 43120 pool/beach float Green, White Monochromatic PVC Floating island data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43120, Green, White, Floating island, Monochromatic, PVC, 450 kg, 2750 mm

Long summary description Bestway 43120 pool/beach float Green, White Monochromatic PVC Floating island:
This is an auto-generated long summary of Bestway 43120 pool/beach float Green, White Monochromatic PVC Floating island based on the first three specs of the first five spec groups.

Bestway 43120. Product colour: Green, White, Product type: Floating island, Coloration: Monochromatic. Width: 2750 mm, Depth: 2550 mm, Height: 650 mm. Package width: 580 mm, Package depth: 400 mm, Package height: 240 mm. Products per pallet: 24 pc(s), Minimum order quantity: 1 pc(s)

Features
Product colour *
Green, White
Coloration *
Monochromatic
Material *
PVC
Product type *
Floating island
Maximum load weight
450 kg
Backrest
Yes
Cup holder
Yes
Number of cup holders
5
Grab lines
Yes
Intrastat code
39269097
Weight & dimensions
Width
2750 mm
Depth
2550 mm
Weight & dimensions
Height
650 mm
Weight
13 kg
Packaging data
Package width
580 mm
Package depth
400 mm
Package height
240 mm
Package volume
64000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
24 pc(s)
Minimum order quantity
1 pc(s)