location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 53089 kiddie pool Inflatable pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53089
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53089
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138968149
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 53089 kiddie pool Inflatable pool:
This short summary of the Bestway 53089 kiddie pool Inflatable pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 53089, Inflatable pool, Oval, 2 yr(s), Groovy giraffe, PVC, Multicolour

Long summary description Bestway 53089 kiddie pool Inflatable pool:
This is an auto-generated long summary of Bestway 53089 kiddie pool Inflatable pool based on the first three specs of the first five spec groups.

Bestway 53089. Pool type: Inflatable pool, Shape: Oval, Recommended age (min): 2 yr(s), Theme: Groovy giraffe, Hose connection, Material: PVC, Product colour: Multicolour

Features
Material *
PVC
Pool type *
Inflatable pool
Theme
Groovy giraffe
Product colour *
Multicolour
Recommended age (min) *
2 yr(s)
Shape
Oval
Water sprayer
Yes
Hose connection
Yes
Intrastat code
95069990
Weight & dimensions
Width
2660 mm
Depth
1570 mm
Weight & dimensions
Height
1270 mm
Weight
2.76 kg
Packaging data
Package type
Box
Package width
330 mm
Package depth
300 mm
Package height
70 mm
Package volume
32000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
160 pc(s)
Minimum order quantity
4 pc(s)
Brand Image Product code Product Stock Price from
Bestway 54244 kiddie pool Inflatable pool Bestway 54244 kiddie pool Inflatable pool
(show image)
54244 54244
Bestway 53081 kiddie pool Inflatable pool Bestway 53081 kiddie pool Inflatable pool
(show image)
53081 53081
Bestway 57397 kiddie pool Inflatable pool Bestway 57397 kiddie pool Inflatable pool
(show image)
57397 57397
Bestway 53071 kiddie pool Bestway 53071 kiddie pool
(show image)
53071 53071
Bestway 57326 kiddie pool Bestway 57326 kiddie pool
(show image)
57326 57326
JILONG

JILONG JL017259NPF kiddie pool
(show image)
JL017259NPF JL017259NPF 0.00
(excl. VAT)
0 (incl. VAT)