location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 51145 kiddie pool Inflatable pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51145
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51145
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138968156 show
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2022 16:18:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 51145 kiddie pool Inflatable pool:
This short summary of the Bestway 51145 kiddie pool Inflatable pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 51145, Inflatable pool, 390 L, Round, 2 yr(s), Sweet strawberry, PVC

Long summary description Bestway 51145 kiddie pool Inflatable pool:
This is an auto-generated long summary of Bestway 51145 kiddie pool Inflatable pool based on the first three specs of the first five spec groups.

Bestway 51145. Pool type: Inflatable pool. Capacity: 390 L. Shape: Round, Recommended age (min): 2 yr(s), Theme: Sweet strawberry, Material: PVC, Product colour: Green, Red

Features
Material *
PVC
Pool type *
Inflatable pool
Theme
Sweet strawberry
Product colour *
Green, Red
Recommended age (min) *
2 yr(s)
Shape
Round
Intrastat code
95069990
Weight & dimensions
Capacity *
390 L
Diameter
160 cm
Height
380 mm
Weight & dimensions
Weight
1.79 kg
Packaging data
Package type
Box
Package width
300 mm
Package depth
300 mm
Package height
55 mm
Package volume
35000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
180 pc(s)
Minimum order quantity
6 pc(s)