location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway H2OGO! Mount Splashmore Kids Inflatable Water Park

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H2OGO! Mount Splashmore Kids Inflatable Water Park
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53345 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138970678
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:21:42
The date of the most recent change of this product data-sheet in Icecat.
Bestway 53345 user manual (24.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 53345 user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway H2OGO! Mount Splashmore Kids Inflatable Water Park
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Size: 4.35 m x 2.86 m x 2.67 m (14 ft. 3 in. x 9 ft. 5 in. x 8 ft. 9 in.)
  • - 220-240V blower inflates the water park in less than 2 minutes
  • - Double stitched material for increased durability
  • - Giant slide with spontaneous dump bucket at the top
  • - Extra large splash pool with a point-and-spray water blaster
  • - Climbing wall with footholds and a climbing rope
  • - Individual Weight Capacity: 54 kg (120 lbs)
  • - Splash Pool Water Capacity: 1086 L (287 gal.)
  • - Built for up to 5 kids at a time
  • - Contents: 1 water park, 1 blower, 1 repair kit, 1 storage bag, 10 stakes, 1 anchor bag, 1 water spray hose
Long product name Bestway H2OGO! Mount Splashmore Kids Inflatable Water Park :
The long product name of Bestway H2OGO! Mount Splashmore Kids Inflatable Water Park. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H2OGO! Mount Splashmore Kids Inflatable Water Park
More>>>
Bestway H2OGO! Mount Splashmore Kids Inflatable Water Park:
The official description of Bestway H2OGO! Mount Splashmore Kids Inflatable Water Park as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Come take a trip up Mount Splashmore, where the splashes are big, and the smiles are even bigger! This Mega Water Park from H2OGO! has got more fun features than you can count on one hand. With a climbing wall that has footholds, along with a climbing rope, and a giant slide, kids will have a blast spending their day out in the sun. There’s a spontaneous dump bucket at the top of the tower to randomly soak kids as they’re sliding. Plus, a water blaster at the bottom to spray the slide and friends! The extra large play pool at the bottom is the perfect place for splashing and lounging. The best part of all… the included blower inflates this whole thing in less than two minutes! Next vacation destination: Mount Splashmore!

Short summary description Bestway H2OGO! Mount Splashmore Kids Inflatable Water Park:
This short summary of the Bestway H2OGO! Mount Splashmore Kids Inflatable Water Park data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway H2OGO! Mount Splashmore Kids Inflatable Water Park, Inflatable play center, 5 yr(s), Polyester, Multicolour

Long summary description Bestway H2OGO! Mount Splashmore Kids Inflatable Water Park:
This is an auto-generated long summary of Bestway H2OGO! Mount Splashmore Kids Inflatable Water Park based on the first three specs of the first five spec groups.

Bestway H2OGO! Mount Splashmore Kids Inflatable Water Park. Product type: Inflatable play center, Proper use: Outdoor, Recommended age (min): 5 yr(s), Maximum number of children: 5, Material: Polyester, Product colour: Multicolour

Brand Image Product code Product Stock Price from
Bestway 53351 inflatable toy Bestway 53351 inflatable toy
(show image)
53351 53351
Bestway 53349 inflatable toy Bestway 53349 inflatable toy
(show image)
53349 53349
Bestway 53347 inflatable toy Bestway 53347 inflatable toy
(show image)
53347 53347
Country Distributor
Lithuania 1 distributor(s)