location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 53347 inflatable toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53347
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53347
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138970715
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2022 10:44:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 53347 inflatable toy:
This short summary of the Bestway 53347 inflatable toy data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 53347, Inflatable play center, 5 yr(s), PVC, Multicolour

Long summary description Bestway 53347 inflatable toy:
This is an auto-generated long summary of Bestway 53347 inflatable toy based on the first three specs of the first five spec groups.

Bestway 53347. Product type: Inflatable play center, Proper use: Outdoor, Recommended age (min): 5 yr(s), Maximum number of children: 3, Material: PVC, Product colour: Multicolour

Features
Product type *
Inflatable play center
Product colour *
Multicolour
Material *
PVC
Suggested gender *
Boy/Girl
Recommended age (min) *
5 yr(s)
Proper use
Outdoor
Suitable for outdoor use
Yes
Water hose connecting
Yes
Water compartment
Yes
Maximum load weight
162 kg
Maximum number of children
3
Inflatable fan
Yes
Intrastat code
95030095
Weight & dimensions
Width
3660 mm
Depth
3370 mm
Height
2410 mm
Weight
18.9 kg
Packaging data
Package width
690 mm
Package depth
415 mm
Package height
415 mm
Package type
Box
Package volume
131000 cm³
Packaging content
Repair patch included
Yes
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
4 pc(s)