location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 53343 inflatable bouncer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53343
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53343
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138970647
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2022 11:51:39
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 53343 inflatable bouncer:
This short summary of the Bestway 53343 inflatable bouncer data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 53343, 3 yr(s), PVC, Polyester, Multicolour, 15.5 kg

Long summary description Bestway 53343 inflatable bouncer:
This is an auto-generated long summary of Bestway 53343 inflatable bouncer based on the first three specs of the first five spec groups.

Bestway 53343. Recommended age (min): 3 yr(s), Maximum number of children: 4, Inflation time: 120 s, Material: PVC, Polyester, Product colour: Multicolour. Weight: 15.5 kg

Features
Maximum user weight
45 kg
Recommended age (min) *
3 yr(s)
Maximum number of children
4
Product colour *
Multicolour
Material *
PVC, Polyester
Inflation time
120 s
Suitable for outdoor use
Yes
Water slide included
Yes
Splash pool included
Yes
Intrastat code
95030095
Weight & dimensions
Width *
6620 mm
Weight & dimensions
Depth *
3000 mm
Height *
1500 mm
Weight
15.5 kg
Packaging data
Blower fan included *
Yes
Package width
515 mm
Package depth
415 mm
Package height
415 mm
Package type
Box
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
6 pc(s)