location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Gladiator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gladiator
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52288
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138961898
Category: Roly-Poly Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway Gladiator:
This short summary of the Bestway Gladiator data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Gladiator, 36 month(s), Doll, Multicolour, 273 g

Long summary description Bestway Gladiator:
This is an auto-generated long summary of Bestway Gladiator based on the first three specs of the first five spec groups.

Bestway Gladiator. Recommended age (min): 36 month(s), Theme: Doll, Product colour: Multicolour. Weight: 273 g

Features
Product colour
Multicolour
Recommended age (min)
36 month(s)
Theme *
Doll
Minimum order quantity
24 pc(s)
Intrastat code
95030095
Weight & dimensions
Height
1020 mm
Weight
273 g
Packaging data
Package width
120 mm
Package depth
195 mm
Package height
45 mm
Package volume
30000 cm³
Package type
Box
Package assortment
3
Logistics data
Products per pallet
864 pc(s)