location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58595 pool part/accessory Thermometer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58595
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58595 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138966428
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:51:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 58595 pool part/accessory Thermometer:
This short summary of the Bestway 58595 pool part/accessory Thermometer data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58595, Thermometer, Pink, White, PVC, °C, °F, 133 g, Blister

Long summary description Bestway 58595 pool part/accessory Thermometer:
This is an auto-generated long summary of Bestway 58595 pool part/accessory Thermometer based on the first three specs of the first five spec groups.

Bestway 58595. Product type: Thermometer, Product colour: Pink, White, Material: PVC. Weight: 133 g. Package type: Blister, Package width: 180 mm, Package depth: 342 mm. Minimum order quantity: 12 pc(s), Products per pallet: 240 pc(s)

Features
Product type *
Thermometer
Product colour
Pink, White
Material
PVC
Floating
Yes
Units of measurement
°C, °F
Intrastat code
84212100
Weight & dimensions
Weight
133 g
Packaging data
Package type
Blister
Package width
180 mm
Package depth
342 mm
Package height
85 mm
Package volume
70000 cm³
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
240 pc(s)
Brand Image Product code Product Stock Price from
Summer Fun

Summer Fun 502010830NL pool part/accessory Repair kit
(show image)
502010830NL 502010830NL
Summer Fun

Summer Fun 502010814NL pool part/accessory Chlorine dispenser
(show image)
502010814NL 502010814NL
Summer Fun

Summer Fun 502010813NL pool part/accessory Chlorine dispenser
(show image)
502010813NL 502010813NL
Pool Improve

Pool Improve PD1005 pool part/accessory Chlorine dispenser
(show image)
PD1005 PD1005
Gre

Gre 40054 (CN) pool part/accessory Thermometer
(show image)
40054 (CN) 40054 (CN)
Bestway Floating Pool Thermometer Bestway Floating Pool Thermometer
(show image)
58072 Floating Pool Thermometer
Country Distributor
Deutschland 1 distributor(s)