location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Blue Bay 90604 pool part/accessory Skimmer gasket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blue Bay Check ‘Blue Bay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90604
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90604
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6949031906049
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blue Bay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2019 11:52:16
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Blue Bay 90604 pool part/accessory Skimmer gasket:
This short summary of the Blue Bay 90604 pool part/accessory Skimmer gasket data-sheet is auto-generated and uses the product title and the first six key specs.

Blue Bay 90604, Skimmer gasket, White, PVC, 139 g, Blister, 245 mm

Long summary description Blue Bay 90604 pool part/accessory Skimmer gasket:
This is an auto-generated long summary of Blue Bay 90604 pool part/accessory Skimmer gasket based on the first three specs of the first five spec groups.

Blue Bay 90604. Product type: Skimmer gasket, Product colour: White, Material: PVC. Weight: 139 g. Package type: Blister, Package width: 245 mm, Package depth: 220 mm. Minimum order quantity: 1 pc(s), Products per pallet: 1890 pc(s)

Brand Image Product code Product Stock Price from
Blue Bay

Blue Bay 90603 pool part/accessory Skimmer weir
(show image)
90603 90603 0.00
(excl. VAT)
0 (incl. VAT)
Blue Bay

Blue Bay 90594 pool part/accessory
(show image)
90594 90594 0.00
(excl. VAT)
0 (incl. VAT)
Gre

Gre WFL6 pool part/accessory Skimmer grease absorbing sponge
(show image)
WFL6 WFL6