location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Blue Bay 90578 pool part/accessory Pressure gauge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blue Bay Check ‘Blue Bay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90578
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90578
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6949031905783
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blue Bay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2019 09:05:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Blue Bay 90578 pool part/accessory Pressure gauge:
This short summary of the Blue Bay 90578 pool part/accessory Pressure gauge data-sheet is auto-generated and uses the product title and the first six key specs.

Blue Bay 90578, Pressure gauge, Black, Round, Analog, 6.35 mm, 48 g

Long summary description Blue Bay 90578 pool part/accessory Pressure gauge:
This is an auto-generated long summary of Blue Bay 90578 pool part/accessory Pressure gauge based on the first three specs of the first five spec groups.

Blue Bay 90578. Product type: Pressure gauge, Product colour: Black, Shape: Round. Weight: 48 g. Package type: Blister, Package width: 40 mm, Package depth: 40 mm. Minimum order quantity: 1 pc(s), Products per pallet: 12480 pc(s)

Brand Image Product code Product Stock Price from
Gre

Gre AR508 pool part/accessory Clamping ring for sand filter pump
(show image)
AR508 AR508
Bestway 58515 pool part/accessory Sand filter set Bestway 58515 pool part/accessory Sand filter set
(show image)
58515 58515
Bestway 58497 pool part/accessory Sand filter set Bestway 58497 pool part/accessory Sand filter set
(show image)
58497 58497