Blue Bay 90594, White, 3.2 cm, 3.8 cm, 277 g, Blister, 190 mm
Blue Bay 90594. Product colour: White, Hose diameter (min): 3.2 cm, Hose diameter (max): 3.8 cm. Weight: 277 g. Package type: Blister, Package width: 190 mm, Package depth: 155 mm. Minimum order quantity: 1 pc(s), Products per pallet: 1540 pc(s)