location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Summer Fun 501550034 Pool Covering Pool solar cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Summer Fun Check ‘Summer Fun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
501550034
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
501550034
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4047778510719
Category: Pool Covering Check ‘Summer Fun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Summer Fun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Feb 2023 11:34:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Summer Fun 501550034 Pool Covering Pool solar cover:
This short summary of the Summer Fun 501550034 Pool Covering Pool solar cover data-sheet is auto-generated and uses the product title and the first six key specs.

Summer Fun 501550034, Pool solar cover, Round, Blue, 2.97 m, 0.23 mm, 4.5 kg

Long summary description Summer Fun 501550034 Pool Covering Pool solar cover:
This is an auto-generated long summary of Summer Fun 501550034 Pool Covering Pool solar cover based on the first three specs of the first five spec groups.

Summer Fun 501550034. Product type: Pool solar cover, Shape: Round, Product colour: Blue. Diameter: 2.97 m, Thickness: 0.23 mm, Weight: 4.5 kg. Package type: Bag, Package width: 450 mm, Package depth: 320 mm. Products per pallet: 45 pc(s), Minimum order quantity: 1 pc(s)

Brand Image Product code Product Stock Price from
Summer Fun

Summer Fun 501540008 Pool Covering Pool cover
(show image)
501540008 501540008