Summer Fun logo

Summer Fun 501550014 Pool Covering Pool solar cover

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15597
Info modified on:
17 Feb 2023, 11:34:07
Short summary description Summer Fun 501550014 Pool Covering Pool solar cover:

Summer Fun 501550014, Pool solar cover, Oval, Blue, 5940 mm, 3170 mm, 0.23 mm

Long summary description Summer Fun 501550014 Pool Covering Pool solar cover:

Summer Fun 501550014. Product type: Pool solar cover, Shape: Oval, Product colour: Blue. Width: 5940 mm, Depth: 3170 mm, Thickness: 0.23 mm. Package type: Bag, Package width: 650 mm, Package depth: 570 mm. Products per pallet: 16 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.