Summer Fun logo

Summer Fun 501550004 Pool Covering Pool solar cover

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15422
Info modified on:
17 Feb 2023, 11:34:06
Short summary description Summer Fun 501550004 Pool Covering Pool solar cover:

Summer Fun 501550004, Pool solar cover, Round, Blue, 5.94 m, 0.23 mm, 6.35 kg

Long summary description Summer Fun 501550004 Pool Covering Pool solar cover:

Summer Fun 501550004. Product type: Pool solar cover, Shape: Round, Product colour: Blue. Diameter: 5.94 m, Thickness: 0.23 mm, Weight: 6.35 kg. Package type: Bag, Package width: 600 mm, Package depth: 400 mm. Products per pallet: 12 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.