location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58517 swimming pool trainer White, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58517
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58517 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138970890
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:51:49
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 58517 swimming pool trainer White, Blue:
This short summary of the Bestway 58517 swimming pool trainer White, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58517, White, Blue, 39 - 78 m/min, LED, 2 pc(s), 2.44 m, 4.57 m

Long summary description Bestway 58517 swimming pool trainer White, Blue:
This is an auto-generated long summary of Bestway 58517 swimming pool trainer White, Blue based on the first three specs of the first five spec groups.

Bestway 58517. Product colour: White, Blue, Water flow rate range: 39 - 78 m/min, Display technology: LED. Products per pallet: 2 pc(s). Compatible pool width (min): 2.44 m, Compatible pool length (min): 4.57 m, Compatible pool height (min): 100 cm. Package width: 810 mm, Package depth: 880 mm, Package height: 550 mm

Features
Product colour *
White, Blue
Variable speed
Yes
Water flow rate range
39 - 78 m/min
Built-in display
Yes
Display technology
LED
Easy to use
Yes
Easy to install
Yes
Intrastat code
84212100
Packaging content
Remote control included
Yes
Logistics data
Products per pallet
2 pc(s)
Weight & dimensions
Compatible pool width (min)
2.44 m
Compatible pool length (min)
4.57 m
Compatible pool height (min)
100 cm
Width
720 mm
Depth
480 mm
Height
835 mm
Weight
49 kg
Packaging data
Package width
810 mm
Package depth
880 mm
Package height
550 mm
Package volume
409000 cm³
Package type
Box
Minimum order quantity
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)