location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 57372 above ground pool Inflatable pool Round 12362 L Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57372
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57372 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138968385 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:50:07
The date of the most recent change of this product data-sheet in Icecat.
Bestway 57372 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 57372 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 57372 user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway 57372 above ground pool Inflatable pool Round 12362 L Grey:
This short summary of the Bestway 57372 above ground pool Inflatable pool Round 12362 L Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 57372, 12362 L, Inflatable pool, Adult & Child, Ladder, Grey, 38.8 kg

Long summary description Bestway 57372 above ground pool Inflatable pool Round 12362 L Grey:
This is an auto-generated long summary of Bestway 57372 above ground pool Inflatable pool Round 12362 L Grey based on the first three specs of the first five spec groups.

Bestway 57372. Pool type: Inflatable pool, Shape: Round, Capacity: 12362 L. Filtration capacity: 2000 l/h. Height: 1070 mm, Diameter: 4.57 m, Weight: 38.8 kg. Package width: 445 mm, Package depth: 1150 mm, Package height: 360 mm. Products per pallet: 4 pc(s), Minimum order quantity: 1 pc(s)

Features
Recommended age group *
Adult & Child
Pool type *
Inflatable pool
Shape *
Round
Capacity *
12362 L
Product colour *
Grey
Cover
Yes
Easy to assemble
Yes
Intrastat code
95069990
Assembly required
Yes
Filtering
Filter pump included
Yes
Filtration capacity
2000 l/h
Ladder
Ladder
Yes
Technical details
Package volume
184000 cm³
Weight & dimensions
Height
1070 mm
Diameter
4.57 m
Weight
38.8 kg
Packaging data
Package width
445 mm
Package depth
1150 mm
Package height
360 mm
Package type
Box
Logistics data
Products per pallet
4 pc(s)
Minimum order quantity
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Belgium 2 distributor(s)