location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 56985 above ground pool Framed pool Round 4062 L Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56985
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56985 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138972177
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:49:51
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 56985 above ground pool Framed pool Round 4062 L Multicolour:
This short summary of the Bestway 56985 above ground pool Framed pool Round 4062 L Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 56985, 4062 L, Framed pool, Adult & Child, Multicolour, 15.8 kg

Long summary description Bestway 56985 above ground pool Framed pool Round 4062 L Multicolour:
This is an auto-generated long summary of Bestway 56985 above ground pool Framed pool Round 4062 L Multicolour based on the first three specs of the first five spec groups.

Bestway 56985. Pool type: Framed pool, Shape: Round, Capacity: 4062 L. Height: 660 mm, Diameter: 3.05 m, Weight: 15.8 kg. Package width: 270 mm, Package depth: 895 mm, Package height: 240 mm. Products per pallet: 28 pc(s), Minimum order quantity: 1 pc(s)

Features
Recommended age group *
Adult & Child
Pool type *
Framed pool
Shape *
Round
Capacity *
4062 L
Product colour *
Multicolour
Frame
Yes
Material
PVC, Steel
Intrastat code
95069990
Technical details
Package volume
58000 cm³
Weight & dimensions
Height
660 mm
Diameter
3.05 m
Weight
15.8 kg
Packaging data
Package width
270 mm
Package depth
895 mm
Package height
240 mm
Package type
Box
Logistics data
Products per pallet
28 pc(s)
Minimum order quantity
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)