location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 56886 above ground pool Framed pool Round 26000 L Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56886
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56886
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138968620 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:06:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 56886 above ground pool Framed pool Round 26000 L Blue, Grey:
This short summary of the Bestway 56886 above ground pool Framed pool Round 26000 L Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 56886, 26000 L, Framed pool, Ladder, Blue, Grey, 107.4 kg

Long summary description Bestway 56886 above ground pool Framed pool Round 26000 L Blue, Grey:
This is an auto-generated long summary of Bestway 56886 above ground pool Framed pool Round 26000 L Blue, Grey based on the first three specs of the first five spec groups.

Bestway 56886. Pool type: Framed pool, Shape: Round, Capacity: 26000 L. Filtration capacity: 5600 l/h. Height: 1320 mm, Diameter: 5.49 m, Weight: 107.4 kg. Package width: 805 mm, Package depth: 1300 mm, Package height: 530 mm. Products per pallet: 1 pc(s), Minimum order quantity: 1 pc(s)

Features
Pool type *
Framed pool
Shape *
Round
Capacity *
26000 L
Product colour *
Blue, Grey
Frame
Yes
Frame material
Steel
Cover
Yes
Intrastat code
95069990
Frame colour
Grey
Interleaved Two of Five (ITF-14)
06942138987492
Filtering
Filter pump included
Yes
Filtration capacity
5600 l/h
Ladder
Ladder
Yes
Technical details
Package volume
0.572 cm³
Weight & dimensions
Height
1320 mm
Diameter
5.49 m
Weight
107.4 kg
Packaging data
Package width
805 mm
Package depth
1300 mm
Package height
530 mm
Package type
Box
Logistics data
Products per pallet
1 pc(s)
Minimum order quantity
1 pc(s)
Brand Image Product code Product Stock Price from
Bestway Power Steel 4.88m x 1.22m, Grey/Blue Bestway Power Steel 4.88m x 1.22m, Grey/Blue
(show image)
56451 4.88m x 1.22m, Grey/Blue