Summer Fun 502010800NL, Water test kit, Chlorine (Cl2), pH, 20 g, 132 mm, 142 mm, 35 mm
Summer Fun 502010800NL. Product type: Water test kit, Measured parameters: Chlorine (Cl2), pH. Weight: 20 g. Package width: 132 mm, Package depth: 142 mm, Package height: 35 mm. Products per pallet: 1920 pc(s), Minimum order quantity: 12 pc(s)