location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Flash 220times f PowerShot Pro 70 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flash 220times f PowerShot Pro 70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2262A016
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:20:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Flash 220times f PowerShot Pro 70 Black :
The long product name of Canon Flash 220times f PowerShot Pro 70 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

220EX - Speedlite for EOS D30 & powerShot Pro 90
More>>>
Canon Flash 220times f PowerShot Pro 70 Black:
The official description of Canon Flash 220times f PowerShot Pro 70 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for automatic operation only, the 220EX flash unit excels at providing natural-looking balanced flash exposures. When attached to the advanced cameras, such as EOS IX, EOS Elan II/Elan IIe, or EOS Rebel G, the 220EX delivers the benefits of the Canon's superior technology. These include Canon's unique E-TTL evaluative pre-stored flash exposure control system, FE Lock for a new dimension of creative control and FP Flash (high-speed sync) for flash photography up to maximum shutter speed. When used with other cameras, it operates as a TTL autoflash (off-the-film flash metering). When in E-TTL operation, flash exposure is measured and controlled by the camera in combination with Canon's AIM system. Subject position, ambient light level, evaluative metering and pre-flash data are instantly analyzed, including heavy backlighting or reflections from background windows or mirrors.

Short summary description Canon Flash 220times f PowerShot Pro 70 Black:
This short summary of the Canon Flash 220times f PowerShot Pro 70 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Flash 220times f PowerShot Pro 70, 160 g

Long summary description Canon Flash 220times f PowerShot Pro 70 Black:
This is an auto-generated long summary of Canon Flash 220times f PowerShot Pro 70 Black based on the first three specs of the first five spec groups.

Canon Flash 220times f PowerShot Pro 70. Product colour: Black, Colour temperature: Daylight, Material: Plastic. Weight: 160 g, Dimensions (WxDxH): 6.5 x 9.2 x 6.1 mm

Features
Product colour *
Black
Colour temperature
Daylight
Material
Plastic
Features
Guide number (ISO 100, set at 35mm zoom)
22 m
Focal length range
28 mm
Weight & dimensions
Weight *
160 g
Dimensions (WxDxH)
6.5 x 9.2 x 6.1 mm
Brand Image Product code Product Stock Price from
Canon Speedlite 220EX Black Canon Speedlite 220EX Black
(show image)
2262A011 Speedlite 220EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon Speedlight SL430EX Slave flash Black Canon Speedlight SL430EX Slave flash Black
(show image)
0298B003 Speedlight SL430EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon MR-14EX Macro flash Black Canon MR-14EX Macro flash Black
(show image)
2356A003 MR-14EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon SPEEDLITE EOS - 550EX Black Canon SPEEDLITE EOS - 550EX Black
(show image)
2261A018 SPEEDLITE EOS - 550EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon Soft Case 550EX Black Canon Soft Case 550EX Black
(show image)
2324A001 Soft Case 550EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon Speedlite 220EX Black Canon Speedlite 220EX Black
(show image)
2262A017 Speedlite 220EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon CA-910 E White Canon CA-910 E White
(show image)
3025A003 CA-910 E 0.00
(excl. VAT)
0 (incl. VAT)
Canon B.Video Light VL-10LI Black Canon B.Video Light VL-10LI Black
(show image)
3140A001 B.Video Light VL-10LI 0.00
(excl. VAT)
0 (incl. VAT)
Canon SPEEDLITE 550EX Canon SPEEDLITE 550EX
(show image)
2261A019 SPEEDLITE 550EX 0.00
(excl. VAT)
0 (incl. VAT)