KYOCERA logo

KYOCERA FS -1116MFP Laser A4 600 x 600 DPI 16 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133497
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 years
Long product name KYOCERA FS -1116MFP Laser A4 600 x 600 DPI 16 ppm:

FS-1116MFP - 600 x 600 DPI, 16 ppm, 11 s

KYOCERA FS -1116MFP Laser A4 600 x 600 DPI 16 ppm:

- Print, copy, scan and fax in one compact device
- Space saving design
- 16 pages per minute in A4
- Full colour scanning
- High speed USB 2.0 interface
- Long-life components reduce your running costs

Compact and versatile, these Kyocera multifunctionals are ready to help whenever you need them. Thanks to ECOSYS technology, both desktop devices bring cost-efficient productivity to busy office environments. Giving you space to think about more important things.

Short summary description KYOCERA FS -1116MFP Laser A4 600 x 600 DPI 16 ppm:

KYOCERA FS -1116MFP, Laser, 600 x 600 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description KYOCERA FS -1116MFP Laser A4 600 x 600 DPI 16 ppm:

KYOCERA FS -1116MFP. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.