location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 42IN PLASMA TV 106.7 cm (42") 1000 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42IN PLASMA TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PF9965/12S
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 42IN PLASMA TV 106.7 cm (42") 1000 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") Plasma
  • - 1024 x 1024 pixels 16:9
  • - 1000 cd/m² 1000:1
  • - 380 W
Long product name Philips 42IN PLASMA TV 106.7 cm (42") 1000 cd/m² :
The long product name of Philips 42IN PLASMA TV 106.7 cm (42") 1000 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42IN PLASMA TV 42PF9965 PIXEL PLUS PLASMA TV IN (NMS)
More>>>
Philips 42IN PLASMA TV 106.7 cm (42") 1000 cd/m²:
The official description of Philips 42IN PLASMA TV 106.7 cm (42") 1000 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dream of the TV that can hang on the wall is now reality.This 42" Flat tv is the ultimate centre piece for any Home Entertainment set up. Based on Plasma picture technology using the latest generation High Definition panel, this TV gives great picture quality to compliment the beautiful design. Philips latest resolution technology of Pixel Plus is also included to enhance further the fantastic picture quality. 4 On board speakers generating 30 watts RMS output are smartly integrated into this beautiful design with a depth of only 9cm, a perfect addition for many settings.


Common elements with the rest of the Philips Flat TV family are the sleek, slim lines and the ability to mount on a table top or hang on the wall.

Short summary description Philips 42IN PLASMA TV 106.7 cm (42") 1000 cd/m²:
This short summary of the Philips 42IN PLASMA TV 106.7 cm (42") 1000 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 42IN PLASMA TV, 106.7 cm (42"), 1024 x 1024 pixels, Plasma

Long summary description Philips 42IN PLASMA TV 106.7 cm (42") 1000 cd/m²:
This is an auto-generated long summary of Philips 42IN PLASMA TV 106.7 cm (42") 1000 cd/m² based on the first three specs of the first five spec groups.

Philips 42IN PLASMA TV. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 1024 pixels, Display technology: Plasma, Display brightness: 1000 cd/m², Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9

Display
Display diagonal *
106.7 cm (42")
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1000 cd/m²
Contrast ratio (typical) *
1000:1
Display resolution *
1024 x 1024 pixels
Power
Power consumption (typical) *
380 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (without stand)
1164 mm
Depth (without stand)
90 mm
Height (without stand)
644 mm
Weight (without stand)
40 kg
Other features
Power requirements
Auto Voltage AC 95V-264V, 50/60Hz
Display
Plasma High Definition ALiS
I/O ports
• VGA-in (15pin sub-D) + audio L/R (cinch) in • VGA-out (15pin sub-D) + audio L/R (cinch) out for Active Loop Through (max 2 sets) • RS232 (9pin sub-D): Service application only