location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5015N Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5015N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102HJ3NL0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Apr 2017
Product end of life date
Bullet Points KYOCERA FS-C5015N Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 16 ppm
  • - Duplex printing
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 400 MHz
Long product name KYOCERA FS-C5015N Colour 600 x 600 DPI A4 :
The long product name of KYOCERA FS-C5015N Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-C5015N colour laser printer, 16ppm, USB 2.0, 128 MB
More>>>
KYOCERA FS-C5015N Colour 600 x 600 DPI A4:
The official description of KYOCERA FS-C5015N Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
-16 pages per minute in A4 colour and b/w
-Time to first page: 16 seconds
-600 sheets input capacity as standard, upgradeable to 1,100 sheets
-PowerPC 750CXr/400 MHz, 128 MB RAM
-PCL6, PostScript 3 and PDF direct printing
-USB 2.0 (Hi-Speed) and network connectivity as standard
-Compact design and small footprint
-Long-life components

Short summary description KYOCERA FS-C5015N Colour 600 x 600 DPI A4:
This short summary of the KYOCERA FS-C5015N Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C5015N, Laser, Colour, 600 x 600 DPI, A4, 16 ppm, Duplex printing

Long summary description KYOCERA FS-C5015N Colour 600 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-C5015N Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-C5015N. Print technology: Laser, Colour. Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
80 s
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
16 s
Features
Maximum duty cycle *
50000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
100 sheets
Maximum input capacity
1100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Letter
Media weight (tray 1)
60-105 g/m²
Network
Network ready
Yes
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor model
PowerPC 750CXr
Processor frequency
400 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
36 dB
Power
Power consumption (printing) *
452 W
Power consumption (standby)
173 W
Power consumption (PowerSave)
16 W
Weight & dimensions
Weight
24 kg
Dimensions (WxDxH)
345 x 470 x 385 mm
Other features
Custom media sizes
(148 x 210 mm)- (216 x 356 mm)
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Standard input trays
2
Networking features
Fast Ethernet 10/100Base-TX
Media weight (tray 2)
60-200 g/m²
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:33:21
Uk has collected 3 expert reviews for KYOCERA FS-C5015N Colour 600 x 600 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2011-08-01 21:33:21
Laser printers arent what they used to be. The price tags have seen unprecedented drops in recent times, plus theyre far more efficient than the dinosaurs of yesteryear. The quality of colour prints from a laser has also seen big improvements, to the...
Good 600dpi, 16 seconds start-up time, optional DU-301 duplex unit...
Bad 16ppm (12ppm tested)...
Bottom line Laser printers arent what they used to be. The price tags have seen unprecedented drops in recent times, plus theyre far more efficient than the dinosaurs of yesteryear. The quality of colour prints from a laser has also seen big improvements, to the...
80%
pcauthority.com.au
Updated:
2011-11-07 20:51:57
Very cheap to run, but poor print quality badly lets the side down We’d always encourage you to look past the price when buying a printer, since this isn’t normally an indication of how much a printer really costs to own. Nowhere would yo...
83%
trustedreviews.com
Updated:
2011-08-01 21:33:21
Kyocera Mita has a reputation for producing mono laser printers with a very low cost of ownership. It also produces colour machines though and the FS-C5015N is one of its latest small workgroup machines, designed for business. The Kyocera Mita website act...
70%