location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 147X High Yield Black Original Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
147X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1470X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441304688 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 460019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2024 00:50:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 147X High Yield Black Original Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 147X High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 147 toner cartridges work with: HP LaserJet Enterprise Flow M635, M636; HP LaserJet Enterprise M611, M612, M635, M636
  • - 1 Black (~25,200 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Help protect your business against counterfeit cartridges with HP’s exclusive anti-fraud technology. This innovative technology helps you manage business costs and maintain quality standards across your fleet.
  • - Original HP Toner cartridges with JetIntelligence match the high-speed performance of your printer to help deliver consistent results. Choose toner cartridges that help your printer work its best – Original HP.
  • - Ideal for enterprise work groups and high-volume printing. Three cartridge sizes are offered for your HP LaserJet 600 Series printer.
  • - Depend on Original HP 147X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: HP 147X High Yield Black Original LaserJet Toner Cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP LaserJet 147X High Yield Black Original Toner Cartridge :
The long product name of HP LaserJet 147X High Yield Black Original Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

147X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP LaserJet 147X High Yield Black Original Toner Cartridge:
The official description of HP LaserJet 147X High Yield Black Original Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for enterprise work groups and high-volume printing. Three cartridge sizes are offered for your HP LaserJet 600 Series printer.

Count on Original HP Toner cartridges with JetIntelligence to deliver high-quality pages at fast speeds, plus affordable high-yield options[1] and innovative anti-fraud technology to enable the consistent HP quality you need.

Short summary description HP LaserJet 147X High Yield Black Original Toner Cartridge:
This short summary of the HP LaserJet 147X High Yield Black Original Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 147X High Yield Black Original Toner Cartridge, 25200 pages, Black, 1 pc(s)

Long summary description HP LaserJet 147X High Yield Black Original Toner Cartridge:
This is an auto-generated long summary of HP LaserJet 147X High Yield Black Original Toner Cartridge based on the first three specs of the first five spec groups.

HP LaserJet 147X High Yield Black Original Toner Cartridge. Black toner page yield: 25200 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 147 toner cartridges work with: HP LaserJet Enterprise Flow M635, M636 HP LaserJet Enterprise M611, M612, M635, M636
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
High (XL) Yield
Black toner page yield *
25200 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
China
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
380 mm
Depth
180 mm
Height
287 mm
Weight
2 kg
Packaging data
Package width
380 mm
Package depth
180 mm
Package height
287 mm
Package weight
2.71 kg
Packaging data
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
194441304688
Other features
Print technology
Laser printing
Technical details
Box contents
HP 147X High Yield Black Original LaserJet Toner Cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1146 x 946 x 1005 mm
Pallet dimensions (W x D x H) (imperial)
1145.5 x 944.9 x 1005.8 mm (45.1 x 37.2 x 39.6")
Pallet weight (imperial)
142 kg (313 lbs)
Pallet size (EU)
1110 x 746 x 1010 mm
Maximum number of stacking cartons
12 pc(s)
Master (outer) cases per pallet layer (EU)
12 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
142 g
Pallet weight (EU)
118 g
Layers per pallet
3 pc(s)
Master (outer) cases per pallet layer
15 pc(s)
Master (outer) cases per pallet
45 pc(s)
Products per pallet
45 pc(s)
Products per pallet (EU)
36 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP LaserJet 147X High Yield Black Original Toner Cartridge:
Disclaimer

[1] HP 147X and HP 147Y High Yield Black Original LaserJet Toner cartridges are not included in printer purchase; purchase separately. Learn more at http://www.hp.com/go/learnaboutsupplies.
[2] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.