location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Avengers Titan Hero Iron Man 30cm Blast Gear

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Avengers
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Titan Hero
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Avengers Titan Hero Iron Man 30cm Blast Gear
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E73805L0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993653621
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Hasbro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:20:54
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Avengers Titan Hero Iron Man 30cm Blast Gear
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Includes: figure, 3 accessories and projectile
  • - 12-INCH SCALE IRON MAN FIGURE: Imagine the daring industrialist Tony Stark suiting up as Iron Man with this 12-inch-scale Iron Man figure, inspired by the classic character design from the Marvel Universe
  • - TITAN HERO SERIES BLAST GEAR SYSTEM: Cool characters and awesome launcher accessories – it’s what the Blast Gear System is all about! Each Blast Gear figure includes a compatible launcher and projectiles. Collect them all to complete the Blast Gear arsenal!
  • - LOAD UP AND LAUNCH AWAY WITH BLAST GEAR ACCESSORIES: Load and re-load the projectile into the Blast Gear Launcher (included), connect launcher to Avengers Blast Gear Iron Man figure and fire with the push of a button! Figure includes launcher
  • - LOOK FOR OTHER MARVEL TITAN HERO BLAST GEAR FIGURES: Be on the lookout for other Marvel Titan Hero Series figures and gear to imagine brave heroes defending the world from evil villains! Titan Hero Blast Gear System features launchers and projectiles that are compatible with any other Blast Gear figure, all inspired by the Marvel Universe. Additional products each sold separately. Subject to availability
Long product name Marvel Avengers Titan Hero Iron Man 30cm Blast Gear :
The long product name of Marvel Avengers Titan Hero Iron Man 30cm Blast Gear. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Marvel Avengers Titan Hero Iron Man 30cm Blast Gear
More>>>
Marvel Avengers Titan Hero Iron Man 30cm Blast Gear:
The official description of Marvel Avengers Titan Hero Iron Man 30cm Blast Gear as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tony Stark suits up a high-tech suit to protect the world as Iron Man.

Imagine leaping into adventure with Avengers figures, vehicles, and roleplay items inspired by the Marvel comics. With this classic inspired line of toys, kids can imagine all the Avengers action with their favorite heroes including Hulk, Black Panther, Captain America and Captain Marvel. Products each sold separately. Subject to availability.

Kids can imagine the heroic Avengers leaping into battle with this Avengers figure from the Titan Hero Series! When kids connect the Titan Hero Blast Gear launcher to this figure’s back port, they can launch projectiles!

Titan Hero Blast Gear launcher sold with Titan Hero Blast Gear figures. Each sold separately. Subject to availability.

Short summary description Marvel Avengers Titan Hero Iron Man 30cm Blast Gear:
This short summary of the Marvel Avengers Titan Hero Iron Man 30cm Blast Gear data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Avengers Titan Hero Iron Man 30cm Blast Gear, 4 yr(s), Multicolour, Plastic

Long summary description Marvel Avengers Titan Hero Iron Man 30cm Blast Gear:
This is an auto-generated long summary of Marvel Avengers Titan Hero Iron Man 30cm Blast Gear based on the first three specs of the first five spec groups.

Marvel Avengers Titan Hero Iron Man 30cm Blast Gear. Recommended age (min): 4 yr(s), Product colour: Multicolour, Material: Plastic

Iron Man
Iron Man

When billionaire industrialist Tony Stark dons his sophisticated steel-mesh armor, he becomes a living high-tech weapon - the world's greatest fighting machine. Tony has primed his ultra modern creation for waging state of the art campaigns, attaining sonic flight, and defending the greater good! He is the Armored Avenger - driven by a heart that is part machine, but all hero! He is the INVINCIBLE IRON MAN!

Avengers
Avengers

They are Earth's Mightiest Heroes, formed to battle foes no single hero could withstand. THE AVENGERS are the most prestigious and powerful Super Hero team in the world, an ever-shifting assemblage of super-beings, adventurers and crime fighters devoted to protecting the planet from menaces beyond the scope of conventional authorities

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

The story is currently unavailable. Please, contact us.
Features
Product type *
Collectible action figure
Product colour *
Multicolour
Material
Plastic
Suggested gender
Male
Recommended age group
Child
Recommended age (min) *
4 yr(s)
Recommended age (max)
99 yr(s)
On basis of
Comics
License
Marvel
Franchise
Avengers
Character
Iron Man
Year
2020
Certification
CE
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Height
300 mm
Weight
289 g
Packaging data
Package width
229 mm
Packaging data
Package depth
64 mm
Package height
305 mm
Package weight
439 g
Package volume
4988 cm³
Package type
Open box
Logistics data
Master (outer) case width
235 mm
Master (outer) case length
267 mm
Master (outer) case height
318 mm
Master (outer) case gross weight
2.02 kg
Master (outer) case net weight
1.16 kg
Master (outer) case volume
20000 cm³
Master (outer) case GTIN (EAN/UPC)
05010993653638
Products per master (outer) case
4 pc(s)
Supplier features
Assembly required
No
Commercial unit type
Consumer unit single
Country Distributor
United Kingdom 1 distributor(s)