location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic HUBBIES03W USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HUBBIES03W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
110514807
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867221983
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jan 2023 19:28:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Conceptronic HUBBIES03W USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 4
  • - 5000 Mbit/s
  • - White
More>>>
Short summary description Conceptronic HUBBIES03W USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White:
This short summary of the Conceptronic HUBBIES03W USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic HUBBIES03W, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, White, China, AC

Long summary description Conceptronic HUBBIES03W USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White:
This is an auto-generated long summary of Conceptronic HUBBIES03W USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White based on the first three specs of the first five spec groups.

Conceptronic HUBBIES03W. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: White, Country of origin: China. Power supply type: AC. Width: 65 mm, Depth: 15 mm, Height: 65 mm. Quantity per pack: 1 pc(s), Package width: 160 mm, Package depth: 47 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
5000 Mbit/s
Product colour
White
Plug and Play
Yes
Country of origin
China
Power
Power supply type
AC
Weight & dimensions
Width
65 mm
Weight & dimensions
Depth
15 mm
Height
65 mm
Weight
50 g
Packaging data
Quantity per pack
1 pc(s)
Package width
160 mm
Package depth
47 mm
Package height
240 mm
Package weight
280 g
Package type
Blister
Packaging content
AC adapter included
Yes
Cables included
USB
Logistics data
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
Conceptronic HUBBIES 4-Port USB 2.0 Hub Conceptronic HUBBIES 4-Port USB 2.0 Hub
(show image)
HUBBIES05B HUBBIES 4-Port USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter Conceptronic HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter
(show image)
HUBBIES04B HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)