location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Neverstop Laser 1001nw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Neverstop Laser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neverstop Laser 1001nw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5HG80A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441866377 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2024 00:04:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Neverstop Laser 1001nw
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
  • - Print speed up to 21 ppm (black)
  • - Up to 600 x 600 x 2 dpi
Warranty: One year standard limited hardware warranty and get up to 3 years extended warranty upon registration at http://www.hp.com/eu/3yearwarranty
Long product name HP Neverstop Laser 1001nw :
The long product name of HP Neverstop Laser 1001nw. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neverstop Laser 1001nw
More>>>
HP Neverstop Laser 1001nw:
The official description of HP Neverstop Laser 1001nw as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exceptional value right out of the box – up to 60% savings on toner[2] with 5,000 pages of toner included.[3] Get up to 7x more pages in box.[4] Easily restore toner levels for less.[2] Help save time with HP Smart app – print and scan anywhere.[5]

Short summary description HP Neverstop Laser 1001nw:
This short summary of the HP Neverstop Laser 1001nw data-sheet is auto-generated and uses the product title and the first six key specs.

HP Neverstop Laser 1001nw, Laser, 600 x 600 DPI, A4, 20 ppm, Duplex printing, Network ready

Long summary description HP Neverstop Laser 1001nw:
This is an auto-generated long summary of HP Neverstop Laser 1001nw based on the first three specs of the first five spec groups.

HP Neverstop Laser 1001nw. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 25000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Display: LED. Network ready, Wi-Fi. Product colour: White

Up to 60% savings on toner[2]

Count on toner savings right out of the box.[2] Get up to 60% savings on toner every time you reload.[2]
Help save on laser quality. Get the lowest toner cost compared to traditional HP toner cartridges.[2]
Business doesn’t need to wait for your printer. Help maximise your uptime with fast print speeds.
Start printing right away. The intuitive control panel helps you complete projects quickly and easily.

Up to 7x more pages than in-class laser[4]

Get more toner in-box delivering up to 7x more pages than in-class laser.[4]
Count on thousands of pages right out of the box – 5,000 pages of toner included.[3]
Handle large print jobs and reload paper less often with a 150 sheet capacity paper tray.

Save every time you reload[2]

HP's reloadable toner system gives you easy, convenient, mess-free toner reloads.[6]
Reload toner with confidence. Quickly restore toner levels with the toner reload kit.[7]
This innovative laser printer delivers exceptional quality, page after page.
Produce sharp text and bold blacks for all your documents.

Stay productive from anywhere

Print, scan, and send a secure fax from anywhere, with HP Smart app.[5]
Easily share resources – access and print with wireless and Ethernet networking.[1]
Connect your mobile device directly to your printer – and easily print without accessing a network.[8]
Save time and eliminate steps in repetitive tasks with customisable shortcuts.[5]

Extend your printing reach

Easily share resources – access and print with wireless networking.[3]

Uncompromising laser quality

Produce sharp text and bold blacks for high-quality, black-and-white documents.

Fast printing

Business doesn’t need to wait for your printer. Help maximise your uptime with fast print speeds.

Thousands of pages right out of the box

Get 5,000 pages of toner right out of the box[3] – up to 7x more pages than in-class HP lasers.[4] [3,4]

Freedom to work anywhere

Print, scan, and copy virtually anywhere, and receive notifications on your phone, with HP Smart app.[5] [5]

Simple, mess-free reload[3]

Get a mess-free experience,[3] and easily restore toner levels with the toner reload kit.[7] [4,7]

No network, no problem

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[9] [9]

Up to 60% savings on toner<sup>[2]</sup>
Up to 60% savings on toner[2]

Count on toner savings right out of the box.[2] Get up to 60% savings on toner every time you reload.[2]

Automate scanning tasks and save time
Automate scanning tasks and save time

Eliminate steps in repetitive tasks with customisable shortcuts, using Smart Tasks in HP Smart app.[5] [5]

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
16 s
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
25000 pages per month
Recommended duty cycle
250 - 2500 pages per month
Printing colours *
Black, White
Number of print cartridges *
1
Page description languages *
URF, PWG, PCLmS
Country of origin
China
Replacement cartridges
HP 143A Black Original Neverstop Laser Toner Reload Kit (2,500 pages); HP 143AD Dual pack Black Original Neverstop Laser Toner Reload Kit (2 x 2,500 pages); HP 144A Black Original Laser Imaging Drum (includes 5,000 pages of inbox toner, useful life of 20,000 pages)
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL
Custom media width
105 - 216 mm
Custom media length
148.5 - 356 mm
Paper tray media weight
60 - 120 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
32 MB
Maximum internal memory
32 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6.5 dB
Design
Market positioning *
Home & office
Product colour *
White
Built-in display *
Yes
Display
LED
Design
Certification
EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN55024: 2010, EN 55032: 2012/AC: 2013, 47 CFR Part 15, Subpart B I ANSI C63.4-2009, ICES-003 Issue 5, KN32, KN35, GB/T 9254-2008, GB17625.1-2012, CISPR22: 2008, CISPR32: 13438 (Other EMC approvals as required by individual countries.)
Power
Power consumption (printing) *
307 W
Power consumption (ready)
5.3 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.297 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Linux operating systems supported
Yes
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Mercury-free
Doesn't contain
Mercury
Carbon footprint
Total carbon footprint (kg of CO2e)
110
Carbon emissions, manufacturing (kg of CO2e)
67
Carbon emissions, logistics (kg of CO2e)
8
Total carbon emissions, w/o use phase (kg of CO2e)
23
Weight & dimensions
Width
380.5 mm
Depth
293.4 mm
Height
211 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2101 mm
Weight
7 kg
Packaging data
Package width
475 mm
Package depth
290 mm
Package height
420 mm
Package weight
8.9 kg
Packaging content
Warranty card
Yes
Cables included
AC
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP GTIN (EAN/UPC)
193905934560
Logistics data
Pallet gross weight
356 g
Layers per pallet
5 pc(s)
Products per pallet
40 pc(s)
Technical details
Master (outer) cases per pallet layer
8 pc(s)
Other features
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer.
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
26 dB
Source Testseek summary Average rating
Reviews
Updated:
2020-08-01 04:37:30
Uk has collected 4 expert reviews for HP Neverstop Laser 1001nw and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Country Distributor
Sverige 2 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Neverstop Laser 1001nw:
Disclaimer

[1] Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting.
[2] Based on internal HP comparison of MSRP and cost-per-page of in-class HP LaserJet Pro M15 and HP LaserJet Pro MFP M28 with standard-fill HP 44A/48A Black Original LaserJet Toner Cartridge, as of March 2020. For details see http://www.hp.com/go/learnaboutsupplies.
[3] Actual yield varies considerably based on content of printed pages and other factors. Average based on ISO/IEC 19752 and continuous printing. For details see http://www.hp.com/go/learnaboutsupplies.
[4] Based on HP LaserJet Pro M15 and HP LaserJet Pro MFP M28 with standard-fill HP 44A/48A Black Original LaserJet Toner Cartridge with ISO yield of 500 pages. Actual yield varies considerably based on content of printed pages and other factors. Average based on ISO/IEC 19752 and continuous printing. For details see http://www.hp.com/go/learnaboutsupplies.
[5] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only. Internet access required and must be purchased separately.
[6] When used in accordance with setup instructions.
[7] Toner reload kit is not included with the printer; please purchase separately.
[8] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://www.hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[9] Compared to majority of OEM mobile printing apps for inkjet & laser printers & all-in-ones for home & home office, priced less than or equal to €429.99. Market share as reported by IDC CYQ2 2018 Hardcopy Peripherals Tracker. Claim based on lab testing and research of printer manufacturer's mobile print apps and Keypoint Intelligence - Buyers Lab study commissioned by HP. See Sept 2018 report at http://www.keypointintelligence.com/HPSmartApp.
[2] Based on internal HP comparison of MSRP and cost-per-page of in-class HP LaserJet Pro M15 and HP LaserJet Pro MFP M28 with standard-fill HP 44A/48A Black Original LaserJet Toner Cartridge, as of March 2020. For details see http://www.hp.com/go/learnaboutsupplies.
[3] Actual yield varies considerably based on content of printed pages and other factors. Average based on ISO/IEC 19752 and continuous printing. For details see http://www.hp.com/go/learnaboutsupplies.
[4] Based on HP LaserJet Pro M15 and HP LaserJet Pro MFP M28 with standard-fill HP 44A/48A Black Original LaserJet Toner Cartridge with ISO yield of 500 pages. Actual yield varies considerably based on content of printed pages and other factors. Average based on ISO/IEC 19752 and continuous printing. For details see http://www.hp.com/go/learnaboutsupplies.
[5] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only.
[7] Toner reload kit is not included with the printer; please purchase separately.
[9] Compared to majority of OEM mobile printing apps for inkjet & laser printers & all-in-ones for home & home office, priced less than or equal to €429.99. Market share as reported by IDC CYQ2 2018 Hardcopy Peripherals Tracker. Claim based on lab testing and research of printer manufacturer's mobile print apps and Keypoint Intelligence - Buyers Lab study commissioned by HP. See Sept 2018 report at http://www.keypointintelligence.com/HPSmartApp.
Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Apple AirPrint - mobile device must have AirPrint®. Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Google Cloud Print™ 2.0 - requires Google Cloud Print™ registration and Google account. Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting.
Not supporting Windows® XP (64-bit) and Windows Vista® (64-bit) . Not all "Compatible Operating Systems" are supported with INBOX software; Full solution software available only for Windows 7 and newer; For Windows Server 2008 R2 64-bit, 2012 64-bit, 2012 R2 64-bit, 2016 64-bit only print driver is installed. Windows RT OS for Tablets (32/64-bit) uses a simplified HP print driver built into the RT OS; Linux systems use in-OS HPLIP software.
Dimensions vary as per configuration.
Weight varies as per configuration.
Configuration tested: Wireless model, simplex printing, A4 paper at an average of 20 ppm.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115 V device.
HP Black Original Laser Imaging Drum (introductory 5,000 page black toner yield provided, with 20,000 page Imaging Drum useful life). Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Declared black toner page yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.