location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Riser for up to 14” Laptops or Tablets – Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartFit® Easy Riser™ Go Adjustable Ergonomic Riser for up to 14” Laptops or Tablets – Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K50423WW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896504238 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Riser for up to 14” Laptops or Tablets – Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop stand Black
  • - Maximum notebook screen size compatibility: 35.6 cm (14")
  • - Foldable Height adjustment
Long product name Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Riser for up to 14” Laptops or Tablets – Black :
The long product name of Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Riser for up to 14” Laptops or Tablets – Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartFit® Easy Riser™ Go Adjustable Ergonomic Riser for up to 14” Laptops or Tablets – Black
More>>>
Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Riser for up to 14” Laptops or Tablets – Black:
The official description of Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Riser for up to 14” Laptops or Tablets – Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combine the ergonomic benefits of raising your screen height with the technological benefits of increased air circulation for your laptop or tablet with the Kensington® SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop/Tablet Riser and
Cooling Stand. The sleek 2-in-1 design is height and angle adjustable to improve posture, promote proper eye alignment and support neck and shoulder comfort while keeping the laptop or tablet’s internal components cool. Anti-slip foot pads prevent the stand from sliding forward, padded inserts provide a secure fit for your device, and the slim foldable design is made for travel. Use with an external keyboard and mouse (sold separately). Supports laptops and tablets up to 14”.

Short summary description Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Riser for up to 14” Laptops or Tablets – Black:
This short summary of the Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Riser for up to 14” Laptops or Tablets – Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Riser for up to 14” Laptops or Tablets – Black, Laptop stand, Black, 35.6 cm (14"), 0 - 215 mm

Long summary description Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Riser for up to 14” Laptops or Tablets – Black:
This is an auto-generated long summary of Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Riser for up to 14” Laptops or Tablets – Black based on the first three specs of the first five spec groups.

Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Riser for up to 14” Laptops or Tablets – Black. Product type: Laptop stand, Product colour: Black, Maximum notebook screen size compatibility: 35.6 cm (14"). Height adjustment range: 0 - 215 mm

Design
Product type *
Laptop stand
Product colour *
Black
Maximum notebook screen size compatibility
35.6 cm (14")
Ergonomics
Foldable
Yes
Adjustable
Yes
Height adjustment
Yes
Height adjustment range
0 - 215 mm
Country Distributor
Australia 2 distributor(s)