location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Digimax L85 1/1.8" 8.1 MP CCD 3264 x 2448 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digimax L85
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6901-2380
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:30:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Digimax L85 1/1.8" 8.1 MP CCD 3264 x 2448 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.1 MP CCD Black
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 5x Digital zoom: 8x
  • - Video recording 640 x 480 pixels
  • - Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Samsung Digimax L85 1/1.8" 8.1 MP CCD 3264 x 2448 pixels Black :
The long product name of Samsung Digimax L85 1/1.8" 8.1 MP CCD 3264 x 2448 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digimax L85 - digital camera - 8.1 Megapixel CCD image sensor - 5 subject optical zoom shot - 8.0 subject digitally zoom shot - focal length (KB): 38-190 mm - Macro: min. 10cm - 10 photograph modes - video format: AVI format (.avi) 640x480 - 2,5" LCD with 230.000 pixels
More>>>
Samsung Digimax L85 1/1.8" 8.1 MP CCD 3264 x 2448 pixels Black:
The official description of Samsung Digimax L85 1/1.8" 8.1 MP CCD 3264 x 2448 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Equipped with an 8.1 mega-pixel high-resolution 1/1.8"ccd, the digimax l85 enables the expression of luxurious and natural colour tones, producing asuperior quality image. In addition, the digimax l85 features a schneider 5x optical zoom and an 8x digital zoom lens that is highly valued by photographers around the world, providing up to 40x zoom capability. With all these features, the digimaxl85 lets you capture a subject at any distance with exceptional colour reproduction. With the large 2.5"lcd, you can capture a bright and clear image of a subject and enjoy the pleasure of shooting and viewing at the same time. With the wide-view lcd, you can view an image with others up to180° horizontally and vertically. Since the digimax l85 enables expression of high contrast (1 : 400), colour tones. You can enjoy your valuable moments in richer colour tones. By adapting hdmi(high definition multimedia interface) to a digitalcamera for the first time in the world, the digimax l85 helps you to share your valuable memories with other family members through pictures. High definition multimedia interface(hdmi) function lets you view an image on a large hdtv(high definition television) screen without compromising its resolution and delivers a vivid impression of your past memories. Furthermore, with its remote control, you can view images ona hdtv more easily and simply.

Short summary description Samsung Digimax L85 1/1.8" 8.1 MP CCD 3264 x 2448 pixels Black:
This short summary of the Samsung Digimax L85 1/1.8" 8.1 MP CCD 3264 x 2448 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Digimax L85, 8.1 MP, 3264 x 2448 pixels, 1/1.8", CCD, 5x, Black

Long summary description Samsung Digimax L85 1/1.8" 8.1 MP CCD 3264 x 2448 pixels Black:
This is an auto-generated long summary of Samsung Digimax L85 1/1.8" 8.1 MP CCD 3264 x 2448 pixels Black based on the first three specs of the first five spec groups.

Samsung Digimax L85. Megapixel (approx.): 8.1 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 8x, Focal length range: 7.8 - 39 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 23 MB. PictBridge. Weight: 190 g. Product colour: Black

Picture quality
Image sensor size *
1/1.8"
Megapixel (approx.) *
8.1 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Lens system
Optical zoom *
5x
Digital zoom *
8x
Focal length range
7.8 - 39 mm
Focusing
Auto focusing (AF) modes *
Multi Point Auto Focus
Normal focusing range (tele)
0.8 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞
Macro focusing range (tele)
0.5 - 0.8 m
Macro focusing range (wide)
0.1 - 0.8 m
Super Macro focusing range
0.01 - 0.1 m
Auto Mode focusing range (tele)
0.5 - ∞
Auto Mode focusing range (wide)
0.1 - ∞
Manual focusing range (tele)
0.5 - ∞
Manual focusing range (wide)
0.01 - ∞
Exposure
ISO sensitivity
50, 100, 200, 400
Light exposure modes *
Aperture priority AE, Manual, Shutter priority AE
Light metering *
Centre-weighted, Spot
Shutter
Camera shutter type
Electronic, Mechanical
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 5 m
Flash range (tele)
0.5 - 3 m
Flash recharging time
5 s
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Audio
Voice recording
Yes
Memory
Internal memory
23 MB
Compatible memory cards *
mmc, sd
Maximum memory card size
1 GB
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Ports & interfaces
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Beach, Children, Close-up (macro), Documents, Dusk, Fireworks, Night, Portrait, Sunset, Landscape
Photo effects *
Black&White, Negative film, Sepia, Vivid
Self-timer delay *
2 s
Camera playback
Movie, Single image, Slide show, Thumbnails
Custom colour
Yes
Image editing
Resizing, Rotating, Trimming
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
750 mAh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
109.2 mm
Depth
29 mm
Height
64 mm
Weight
190 g
Other features
Video capability
Yes
Interface
USB
Built-in flash
Yes
Camera shutter speed
1 - 1/2000 s
Focal length (35mm film equivalent)
38 - 190 mm
Power source
SLB1237
Digital SLR
No
Date imprinting
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:49:19
Uk has collected 12 expert reviews for Samsung Digimax L85 1/1.8" 8.1 MP CCD 3264 x 2448 pixels Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
techradar.com
Updated:
2016-11-14 22:49:19
In the cut-throat world of digital photography, theres no doubt that equipping a camera with a feature that no other manufacturer has thought of gives you an advantage - but only if its genuinely useful to the user. This is why the Fujifilm V10 didn...
Good HDMI connection, Plenty of scene modes and tools...
Bad Poor controls and menu system, High chromatic aberration...
Bottom line In the cut-throat world of digital photography, theres no doubt that equipping a camera with a feature that no other manufacturer has thought of gives you an advantage - but only if its genuinely useful to the user. This is why the Fujifilm V10 didn...
90%
T3.com
Updated:
2016-11-14 22:49:19
Samsung breaks new ground with this compact. It might look distinctly retro, but this is also the worlds first HD-enabled camera.When you view your pictures on a conventional television, the screen resolution is lower than your cameras resolution s...
Good Wide range of features, Generous lens...
Bad Bulky build, HDMI kit costs extra...
Bottom line A decent camera, but why does HD picture-viewing - its USP - cost extra?!...
60%
pcmag.com
Updated:
2016-11-14 22:49:19
One of the most consistent complaints I get from digital camera owners concerns missing crucial shots, whether it is a mom who cant record her babys precious smile or a dad having a hard time capturing his son hitting a baseball. Most times, this h...
Good Nice design. Some fun features. Decent color. Can connect via HDMI.
Bad Significant shutter lag. Images are not sharp. Autofocus problems. Overpriced.
Bottom line Although not quite as bad as last years Digimax, the new Samsung Digimax L85 comes pretty close...
30%
thinkcamera.com
Updated:
2016-11-14 22:49:19
The Samsung L85 is a small (though not tiny) zoom compact boasting 8 million pixels a 5X optical zoom and a couple of features you wont find anywhere else such as HDMI interface. On paper we placed it as the second best value in our £250 camera round...
70%
v3.co.uk
Updated:
2016-11-14 22:49:19
The first digital stills camera with HDTV connectivity...
80%
Brand Image Product code Product Stock Price from
Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black
(show image)
EC-WB1000BPB/E3 WB1000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Silver Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Silver
(show image)
EC-WB1000BPS/E3 WB1000 0.00
(excl. VAT)
0 (incl. VAT)