location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27ec computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27ec
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X3W26AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5903719112710
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 27ec computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pushing the limits of thin in an eye-catching design.
  • - This edge-to-edge ultra-wide viewing angle display delivers vivid entertainment in 1920 x 1080[2] resolution.
  • - With Technicolor Color Certification, color accuracy is assured, every time.
Long product name HP 27ec computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver :
The long product name of HP 27ec computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.58 cm (27"), FHD (1920 x 1080 @ 60 Hz), 16:9, 250 cd/m², 1000:1 static, 10000000:1 dynamic, 7 ms gray to gray
More>>>
HP 27ec computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:
The official description of HP 27ec computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impossibly thin. Irresistibly priced.
Our thinnest LCD display yet[1] has a sleek design that's easy on the eyes. And the crisp, vibrant view from almost any angle comes at an ultra-affordable price.

Short summary description HP 27ec computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:
This short summary of the HP 27ec computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 27ec, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, 7 ms, Black, Silver

Long summary description HP 27ec computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:
This is an auto-generated long summary of HP 27ec computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver based on the first three specs of the first five spec groups.

HP 27ec. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°. Product colour: Black, Silver

Our thinnest  LCD display yet
Our thinnest LCD display yet

Pushing the limits of thin in an eye-catching design. With our innovative use of high-strength, lightweight metal, we've created our thinnest LCD display yet.[1]

Stunning from edge-to-edge
Stunning from edge-to-edge

With ultra-wide viewing angles and vivid 1920 x 1080[2] resolution, this edge-to-edge display delivers an expansive entertainment experience for seamless multiple display setups.

True-to-life color
True-to-life color

When the colors on your display are indistinguishable from real life, the result is a beautifully vivid picture. With Technicolor Color Certification, color accuracy is assured every time.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
7 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.311 x 0.311 mm
Performance
NVIDIA G-SYNC *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black, Silver
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI ports quantity
2
Ports & interfaces
HDMI version
2.0
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
No
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Power
Power consumption (typical) *
23 W
Power consumption (standby) *
0.3 W
Power consumption (max)
29 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
621 mm
Depth (with stand)
194.5 mm
Height (with stand)
455.6 mm
Weight (with stand)
3.79 kg
Width (without stand)
621 mm
Depth (without stand)
35.6 mm
Height (without stand)
371.6 mm
Weight (without stand)
3.39 kg
Disclaimer HP 27ec computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:
Disclaimer

[1] 6.3 mm at its thinnest point.
[2] Full high-definition (FHD) content required to view FHD images.